EN
  • EN
  • DE

LQP03TN2N7B00D

Part No LQP03TN2N7B00D
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0201
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 754351-LQP03TN2N7B00D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LQP03TN2N7B00D CAD Model

Description

The LQP03TN2N7B00D is a high-frequency inductor manufactured by Murata Electronics North America. This inductor is part of the LQP03 series, known for its small size and high Q-factor, making it suitable for various RF and high-frequency applications. Its precise design ensures stable and reliable performance in demanding environments.

Applications

  • RF matching circuits
  • Wireless communication devices
  • Mobile phones
  • Bluetooth modules
  • High-frequency filters

Features

  • High Q-factor: Minimizes signal loss and improves circuit efficiency.
  • Small size (0201): Allows for high-density mounting on PCBs.
  • Tight inductance tolerance: Ensures consistent performance across devices.
  • Excellent self-resonant frequency (SRF): Enables operation at high frequencies.
  • RoHS compliant: Meets environmental standards.

Benefits

  • Improved Signal Integrity: The high Q-factor ensures minimal signal attenuation, improving overall signal quality.
  • Reduced Board Space: The ultra-small size allows for compact circuit designs.
  • Stable Performance: The tight inductance tolerance guarantees consistent performance.
  • High-Frequency Operation: The high SRF allows for effective operation in high-frequency applications.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances.

Additional Details

The LQP03TN2N7B00D has an inductance value of 2.7 nH. The typical tolerance is around ±0.1 nH. It features a high Self-Resonant Frequency (SRF), allowing the inductor to operate effectively in high-frequency circuits. The case size is 0201, which translates to very small dimensions, making it ideal for miniaturized electronic devices. The operating temperature range typically spans from -55°C to +125°C, ensuring suitability for a wide range of applications.

This inductor is commonly used in impedance matching, filtering, and tuning circuits within RF systems. Its robust construction and reliable performance make it a preferred choice for demanding applications in communication and RF systems.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess