EN
  • EN
  • DE

LQW04AN10NH00D1X

Part No LQW04AN10NH00D1X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828308-LQW04AN10NH00D1X
Ultra Librarian 3D Model Ultra Librarian LQW04AN10NH00D1X CAD Model

Description

The LQW04AN10NH00D1X is a high-frequency wire-wound chip inductor from Murata Electronics. These inductors are designed for use in a variety of high-frequency applications, particularly in impedance matching and resonance circuits.

Applications

  • High-Frequency Circuits: Used in various high-frequency applications requiring inductance, such as RF amplifiers, oscillators, and filters.
  • Impedance Matching: Commonly used for impedance matching in antenna circuits and RF front-end modules.
  • Resonance Circuits: Employed in resonance circuits for wireless communication devices.
  • Mobile Communication Devices: Suitable for use in smartphones, tablets, and other mobile devices requiring compact and efficient inductors.
  • Wireless LAN: Used in WLAN modules for signal filtering and impedance matching.

Features

  • High Q Value: Offers a high Q value, ensuring low losses and efficient performance at high frequencies.
  • Small Size: Compact 0402 size (0.4 x 0.2 mm) makes it suitable for miniaturized electronic devices.
  • Tight Tolerance: Provides tight inductance tolerance for precise circuit performance.
  • Excellent Self-Resonant Frequency: High self-resonant frequency allows for operation at higher frequencies without significant performance degradation.
  • Wire-Wound Construction: Utilizes a wire-wound construction for stable and reliable performance.

Benefits

  • Improved Circuit Performance: The high Q value minimizes losses and maximizes signal strength in high-frequency circuits.
  • Miniaturization: The small size allows for the design of compact electronic devices.
  • Precise Inductance: Tight tolerance ensures accurate inductance values, leading to predictable circuit behavior.
  • Stable Operation: The wire-wound construction provides stable and reliable performance over a wide range of operating conditions.
  • High-Frequency Capability: Excellent self-resonant frequency allows the inductor to operate effectively at high frequencies.

Specifications

The LQW04AN10NH00D1X has an inductance value of 10 nH. It features a high Q value, ensuring low losses in high-frequency applications. The inductor is designed for surface mount technology (SMT) and comes in a compact 0402 package. The operating temperature range is typically from -55°C to +125°C, making it suitable for a wide range of environments. It is RoHS compliant, ensuring environmental friendliness. The self-resonant frequency is high, which is essential for high-frequency performance.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess