EN
  • EN
  • DE

LQW04AN18NH00D1X

Part No LQW04AN18NH00D1X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828313-LQW04AN18NH00D1X
Ultra Librarian 3D Model Ultra Librarian LQW04AN18NH00D1X CAD Model

Description

The LQW04AN18NH00D1X is a wire-wound chip inductor manufactured by Murata Electronics North America. This component is engineered for high-frequency applications requiring precise inductance and a high Q factor, making it suitable for impedance matching, filtering, and resonance circuits.

Applications

  • RF Front-End Modules: Utilized in RF front-end modules for impedance matching in mobile phones and other wireless communication devices.
  • Wireless LAN (WLAN): Implemented in WLAN modules for signal filtering and impedance matching.
  • Bluetooth Devices: Applied in Bluetooth modules for impedance matching and filtering.
  • High-Frequency Circuits: General-purpose inductor suitable for various high-frequency applications requiring stable inductance.
  • Matching Networks: Employed in matching networks for RF amplifiers.

Features

  • High Q Value: Provides a high Q value, which minimizes energy losses and maximizes signal strength at high frequencies.
  • Small Size: Features a compact 0402 size (0.4 x 0.2 mm) enabling high-density mounting on circuit boards.
  • Tight Tolerance: Offers tight inductance tolerance for precise circuit performance.
  • High Self-Resonant Frequency (SRF): Exhibits a high SRF, which allows operation at higher frequencies without significant performance degradation.
  • Wire-Wound Construction: Constructed using a wire-wound method for enhanced stability and reliability.

Benefits

  • Improved Circuit Efficiency: The high Q value reduces energy loss, thus improving the efficiency of the circuit.
  • Miniaturization: Its small size allows for compact and miniaturized electronic device designs.
  • Precise Inductance Value: Tight tolerance guarantees accurate inductance values, resulting in predictable circuit behavior.
  • Stable Performance: The wire-wound construction ensures stable and reliable performance under diverse operating conditions.
  • High-Frequency Applications: High SRF enables effective operation at high frequencies, making it ideal for advanced wireless communication systems.

Specifications

The LQW04AN18NH00D1X has an inductance value of 18 nH. It comes in a 0402 package designed for surface mount technology (SMT). The inductor typically operates over a temperature range of -55°C to +125°C and complies with RoHS standards. The 'D1X' suffix can signify specific packaging or other performance-related characteristics. Refer to the Murata datasheet for more details on Q factor, SRF, and current handling.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess