EN
  • EN
  • DE

LQW15AN36NJ00D0X

Part No LQW15AN36NJ00D0X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828342-LQW15AN36NJ00D0X
Ultra Librarian 3D Model Ultra Librarian LQW15AN36NJ00D0X CAD Model

Description

The LQW15AN36NJ00D0X is a high-frequency inductor manufactured by Murata Electronics North America. Part of the LQW15 series, it's designed for applications demanding small size and optimal high-frequency performance.

Applications

  • RF Circuits: Integral in radio frequency applications, including resonant circuits and impedance matching networks.
  • Wireless Communication: Ideal for use in Bluetooth, Wi-Fi, and other wireless communication systems.
  • Mobile Devices: Suitable for integration in smartphones, tablets, and other portable communication devices.
  • RF Modules: Found in RF transceiver modules for filtering and impedance adjustment.
  • High-Frequency Tuning Circuits: Utilized in RF tuners and related high-frequency circuits.

Features

  • High Q Factor: Exhibits a high Q, ensuring efficient energy transfer with minimal loss.
  • Compact Size: Features a small 0402 (1005 metric) form factor, allowing for dense PCB mounting.
  • High Self-Resonant Frequency (SRF): Boasts a high SRF, making it well-suited for high-frequency operation.
  • Tight Inductance Tolerance: Offers a tight inductance tolerance, guaranteeing consistent performance across multiple devices.
  • RoHS Compliance: Complies with RoHS standards, ensuring environmental sustainability.

Benefits

  • Improved Energy Efficiency: High Q minimizes energy loss, resulting in efficient circuit performance.
  • Space Optimization: Small footprint enables miniaturization of circuit designs.
  • Consistent Performance: Tight tolerance ensures reliable and predictable operation.
  • Reduced Electromagnetic Interference (EMI): High SRF helps minimize unwanted electromagnetic radiation.
  • Environmentally Responsible: RoHS compliance aligns with environmental regulations.

Specifically, the LQW15AN36NJ00D0X offers an inductance of 36nH. It is designed for Surface Mount Technology (SMT), enabling automated assembly on printed circuit boards. The operating temperature range is typically specified between -55°C and +125°C. Constructed with a ceramic core, this inductor features exceptional solderability. The LQW15 series from Murata is known for its robust construction and stable performance in demanding RF environments.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,840+ $0.0272 $50.0480
4,465+ $0.0224 $100.0160
6,915+ $0.0217 $150.0555
9,525+ $0.0210 $200.0250
12,320+ $0.0203 $250.0960
16,485+ $0.0182 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 1840 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess