EN
  • EN
  • DE

LQW15AN68NG8ZD

Part No LQW15AN68NG8ZD
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 68NH 320MA 1.128OHM SM / 68 nH Unshielded Wirewound Inductor 320 mA 1.128Ohm Max 0402 (1005 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Murata Electronics
Packaging Reel - TR
Type Wirewound
Material - Core Non-Magnetic
Inductance 68 nH
Tolerance ±2%
Current Rating (Amps) 320 mA
Shielding Unshielded
DC Resistance (DCR) 1.128Ohm Max
Q @ Freq 25 @ 200MHz
Frequency - Self Resonant 2.5GHz
Ratings AEC-Q200
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 100 MHz
Mounting Surface Mount
Case / Package 0402 (1005 Metric)
Size / Dimension 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max) 0.024" (0.60mm)
Base Product Number LQW15AN
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 490-15537-6,490-15537-2,490-15537-1
Standard Package 10,000
Win Source Part Number 1329325-LQW15AN68NG8ZD
Ultra Librarian 3D Model Ultra Librarian LQW15AN68NG8ZD CAD Model

Description

The LQW15AN68NG8ZD is a wire-wound chip inductor from Murata Electronics North America. This inductor is designed for high-frequency applications, providing excellent Q-factor and self-resonant frequency in a compact 0402 package.

Applications:

  • RF circuits (e.g., impedance matching, filtering)
  • Mobile communication devices (e.g., smartphones, tablets)
  • Wireless LAN (WLAN) modules
  • Bluetooth modules
  • High-frequency circuits

Features:

  • Small size: 0402 (1005 metric) package size for space-constrained applications.
  • High Q-factor: Provides low losses and efficient energy storage.
  • High self-resonant frequency (SRF): Enables operation at high frequencies without significant performance degradation.
  • Wire-wound construction: Offers excellent electrical characteristics.
  • Inductance Value: 68nH with a tolerance of ±2%.
  • Operating Temperature Range: -55°C to +125°C

Benefits:

  • Improved circuit performance: High Q-factor and SRF ensure optimal performance in high-frequency circuits.
  • Reduced board space: Small size allows for high-density mounting.
  • Stable performance: Consistent electrical characteristics over temperature and frequency.
  • Reliable operation: Robust construction ensures long-term reliability.
  • Suitable for impedance matching, filtering and RF choke applications

Additional Details:

The LQW15AN68NG8ZD inductor uses a wire-wound construction, where a fine wire is wound around a ceramic core. This construction provides a high Q-factor and self-resonant frequency. The inductor is available in tape and reel packaging for automated assembly. It is designed to operate over a wide temperature range. The inductor also has excellent solderability.

This inductor is suitable for use in circuits where a 68nH inductance with a tolerance of ±2% is required. It can be used for impedance matching, filtering, or as an RF choke. Its small size and high performance make it an ideal choice for high-frequency applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0809 $50.1580
1,510+ $0.0664 $100.2640
2,335+ $0.0643 $150.1405
3,220+ $0.0622 $200.2840
4,155+ $0.0602 $250.1310
5,570+ $0.0539 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,150 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess