EN
  • EN
  • DE

LQW15AN6N2D00D0X

Part No LQW15AN6N2D00D0X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828348-LQW15AN6N2D00D0X
Ultra Librarian 3D Model Ultra Librarian LQW15AN6N2D00D0X CAD Model

Description

The LQW15AN6N2D00D0X is a high-frequency inductor manufactured by Murata Electronics North America. This component belongs to the LQW15 series, known for its compact size and excellent performance in high-frequency applications.

Applications

  • RF Circuits: Used in resonant circuits, impedance matching networks, and filter circuits within radio frequency systems.
  • Mobile Communication Devices: Integrated into smartphones, tablets, and other portable communication devices for RF signal processing.
  • Wireless Communication Systems: Employed in Bluetooth, Wi-Fi, and other wireless modules for signal tuning and filtering purposes.
  • RF Modules: Utilized within RF transceiver modules to ensure efficient signal transmission and reception.
  • Tuning Circuits: Applied in RF tuners and related circuits to facilitate frequency selection and signal enhancement.

Features

  • High Q Value: Provides a high Q factor, minimizing energy loss and enhancing circuit efficiency.
  • Compact Size: Features a small 0402 (1005 metric) package, enabling dense PCB assembly.
  • High Self-Resonant Frequency (SRF): Exhibits a high SRF, making it suitable for high-frequency operation.
  • Tight Inductance Tolerance: Offers a tight tolerance on inductance, ensuring consistent performance.
  • RoHS Compliant: Complies with RoHS standards for environmental safety.

Benefits

  • Enhanced Circuit Efficiency: High Q value leads to reduced energy loss and improved circuit performance.
  • Space-Saving Design: Small size allows for compact and efficient circuit layouts.
  • Stable Performance: Tight inductance tolerance ensures reliable and consistent operation.
  • Reduced EMI: High SRF helps minimize electromagnetic interference in sensitive applications.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

The LQW15AN6N2D00D0X inductor specifically features an inductance value of 6.2nH. It is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The typical operating temperature range spans from -55°C to +125°C. Constructed with a ceramic core, it offers excellent solderability and overall reliability. Murata's LQW series is well-regarded for its robust design and stable electrical characteristics, even in demanding RF environments.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess