EN
  • EN
  • DE

AD8422ARZ-R7

Part No AD8422ARZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Performance, Low Power, Rail-to-Rail Precision Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Instrumentation
Output Type Rail-to-Rail
Slew Rate 0.8V/μs
-3db Bandwidth 2.2MHz
Current - Input Bias 500pA
Voltage - Input Offset 60μV
Supply Current 300μA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 3.6V ~ 36V, ±1.8V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD8422
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1138565-AD8422ARZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8422ARZ-R7 CAD Model

Description

AD8422ARZ-R7 Precision Instrumentation Amplifier by Analog Devices Inc.

The AD8422ARZ-R7 is a high-performance instrumentation amplifier (in-amp) designed to offer precision, low noise, and high common-mode rejection for a wide range of data acquisition and industrial applications. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this in-amp is well-suited for scenarios where accuracy and stability are paramount.

With its low input bias currents, the AD8422 is ideal for use with high-impedance sensors, ensuring that signal integrity is maintained without significant loading on the source. The device operates over a wide supply range of ±2.3 V to ±18 V, making it versatile for both single-supply and dual-supply applications, and it can function within a wide temperature range, typically from -40°C to +125°C, ensuring reliable performance in diverse environments.

The AD8422ARZ-R7 features excellent common-mode rejection ratio (CMRR) of 130 dB (min) at G = 1, which is critical for applications where common-mode noise can be a significant issue, such as in industrial environments with heavy machinery and electrical interference. Its gain is set by a single external resistor, allowing for flexibility and ease of use in gain configuration, with options ranging from 1 to 1000.

Another hallmark of the AD8422 is its low noise performance. With a voltage noise density of only 8 nV/√Hz at 1 kHz, it ensures that the signal amplification is clean and free of unwanted interference, making it an excellent choice for precision data acquisition systems, medical instrumentation, and strain gage amplifiers.

Supplied in a compact 14-lead SOIC package, the AD8422ARZ-R7 is designed for easy integration into various circuit designs. Its robust design and high-quality construction make it a reliable component for long-term deployment in critical applications.

In summary, the AD8422ARZ-R7 from Analog Devices Inc. is a top-tier instrumentation amplifier that combines precision, low noise, and high common-mode rejection, making it a superior choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5550 $55.5500
22+ $4.5579 $100.2738
34+ $4.4155 $150.1270
47+ $4.2731 $200.8357
61+ $4.1306 $251.9666
82+ $3.7033 $303.6706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess