EN
  • EN
  • DE

LQW2BHNR15G03L

Part No LQW2BHNR15G03L
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 150NH 260MA 680 MOHM / Inductor RF Chip Unshielded Wirewound 0.15uH 2% 100MHz 30Q-Factor Non Magnetic 0.26A 0.68Ohm DCR 0805 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Series LQW2
Packaging Reel package
Type Wirewound
Material - Core Non-Magnetic
Inductance 150nH
Tolerance ±2%
Current Rating 260mA
Shielding Unshielded
DC Resistance (DCR) 680 mOhm Max
Q @ Freq 30 @ 150MHz
Frequency - Self Resonant 350MHz
Operating Temperature Range -40°C ~ 85°C
Test Frequency 100MHz
Mounting SMD
Package Nonstandard
Manufacturer Package 0805
Dimension 0.079" L x 0.059" W (2.00mm x 1.50mm)
Height - Seated (Maximum) 0.070" (1.78mm)
Win Source Part Number 780071-LQW2BHNR15G03L
Popularity Medium
Supply and Demand Status Balance
Family Name LQW2BHN_03
Introduction Date July 04, 2005
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LQW2BHNR15G03L CAD Model

Description

The LQW2BHNR15G03L is a wirewound inductor manufactured by Murata Electronics North America.

  • Inductance: 150nH
  • Tolerance: ±2%
  • Current Rating: 260mA
  • Shielded: No
  • Operating Temperature Range: -40°C to 85°C
  • DC Resistance (DCR): 680 mOhm
  • Dimension: 0.079" L x 0.059" W (2.00mm x 1.50mm)
  • Frequency Self-Resonant: 350MHz
  • Q @ Freq: 30 @ 150MHz
  • Alternative Parts: CL201209T-R15M-N, CTML0805F-R15M, MCL2AHLTEDR15M, NFI08KR15TRF
  • Estimated EOL Date: 2027

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess