The LS08051R5KN0805LS152XKLC is a multilayer ceramic inductor manufactured by Murata Electronics North America. It's designed for high-frequency applications where a small size and high Q-factor are crucial. This inductor is constructed using ceramic materials and a winding process to achieve desired inductance and impedance characteristics.
Applications:
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth modules
- GPS devices
- Matching circuits
- Filter circuits
Features:
- Small 0805 package size
- High Q-factor
- Multilayer ceramic construction
- Surface mount technology (SMT)
- Excellent self-resonant frequency (SRF)
- Tight inductance tolerance
- RoHS compliant
Benefits:
- Miniaturization of electronic circuits
- Improved signal integrity
- Reduced insertion loss
- Enhanced circuit performance at high frequencies
- Easy assembly with SMT processes
- Reliable performance over a wide temperature range
Additional Details:
The "1R5" in the part number indicates an inductance value of 1.5 nH. The 0805 refers to the physical dimensions of the inductor (0.08 inches long and 0.05 inches wide). This inductor offers a high self-resonant frequency, making it suitable for applications requiring minimal parasitic effects. The ceramic material provides excellent stability and low losses at high frequencies. It is commonly used in impedance matching networks, RF filters, and other high-frequency circuits. Consult the manufacturer's datasheet for detailed specifications, including SRF, DC resistance, and current rating.