EN
  • EN
  • DE

MQE91C967T7

Part No MQE91C967T7
Manufacturer Murata Electronics North America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993297-MQE91C967T7
Categories OEM Parts(M-N)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MQE91C967T7 CAD Model

Description

The MQE91C967T7 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used passive electronic components that store energy in an electric field. This particular capacitor is designed for surface mount technology (SMT) applications, meaning it's designed to be soldered directly onto a printed circuit board (PCB).

Applications

  • Decoupling: Providing a stable voltage supply for integrated circuits by filtering out noise and voltage fluctuations.
  • Bypassing: Shunting high-frequency signals to ground to prevent interference.
  • Filtering: Blocking certain frequencies in electronic circuits, for example, in power supplies or audio circuits.
  • Timing circuits: Used in conjunction with resistors to create timing delays in circuits.

Features

  • Small Size: Allows for high-density circuit designs.
  • High Capacitance Stability: Maintains capacitance value over a wide range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and heat generation.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Reliable Performance: Provides consistent and predictable operation in various environments.

Benefits

  • Improved Circuit Performance: Reduces noise and voltage fluctuations, leading to more stable and reliable operation.
  • Reduced Board Space: Enables smaller and more compact electronic devices.
  • Lower Manufacturing Costs: Simplifies assembly and reduces the number of components required.
  • Increased Reliability: Provides consistent performance over a long lifespan.
  • Enhanced Design Flexibility: Offers a wide range of capacitance values and voltage ratings to meet different circuit requirements.

Additional Details

The MQE91C967T7 is typically characterized by its capacitance value, voltage rating, tolerance, and temperature coefficient. These parameters define its performance characteristics and suitability for specific applications. It is often used in consumer electronics, industrial equipment, and automotive applications where reliability and performance are critical. It's crucial to consult the manufacturer's datasheet for precise specifications before using this component in any design. This will include information about soldering profiles, operating temperature ranges, and other critical parameters.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess