EN
  • EN
  • DE

NFA21SL307V1A45L

Part No NFA21SL307V1A45L
Manufacturer Murata Electronics North America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082037-NFA21SL307V1A45L
Categories OEM Parts(M-N)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NFA21SL307V1A45L CAD Model

Description

The NFA21SL307V1A45L is a common mode choke from Murata Electronics North America. Common mode chokes are electronic components used to suppress common-mode noise in electronic circuits. Common-mode noise is unwanted electrical noise that appears equally on multiple signal lines with respect to ground. This choke is designed to attenuate that noise, improving signal integrity and reducing electromagnetic interference (EMI).

Applications:

  • Suppression of common-mode noise in differential signal lines
  • USB lines
  • HDMI lines
  • Ethernet lines
  • Audio lines

Features:

  • Compact size (2.0mm x 1.2mm)
  • High common-mode impedance
  • Low differential-mode impedance
  • Surface mount device (SMD)
  • Excellent noise suppression characteristics
  • RoHS Compliant

Benefits:

  • Reduced electromagnetic interference (EMI)
  • Improved signal integrity
  • Enhanced performance of electronic devices
  • Simplified PCB layout due to its small size
  • Easy to integrate into automated assembly processes
  • Environmentally friendly due to RoHS compliance

The NFA21SL307V1A45L common mode choke is specifically designed for applications where minimizing both size and noise are critical. Its low differential-mode impedance ensures that the desired signal passes through with minimal attenuation, while the high common-mode impedance effectively blocks unwanted noise. Murata is a well-known and trusted manufacturer of electronic components and this part will reliably reduce noise in many applications.

Specifications (Typical):

  • Inductance: Typically 30uH (check datasheet for exact value)
  • Rated Current: Refer to datasheet for specific value.
  • DC Resistance: Refer to datasheet for specific value.
  • Operating Temperature Range: Refer to datasheet for specific value.
  • Package: 0805 (2012 Metric)

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess