EN
  • EN
  • DE

NFA81R00C101T1M5156

Part No NFA81R00C101T1M5156
Manufacturer Murata Electronics North America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1169062-NFA81R00C101T1M5156
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NFA81R00C101T1M5156 CAD Model

Description

The NFA81R00C101T1M5156 is a multilayer ceramic chip antenna manufactured by Murata Electronics North America. Ceramic chip antennas are designed for wireless communication devices, providing a compact and efficient solution for transmitting and receiving radio frequency (RF) signals. They are commonly used in applications where space is limited, such as smartphones, wearables, and IoT devices.

Applications

  • Smartphones: Used for Wi-Fi, Bluetooth, and cellular communication.
  • Wearable devices: Found in smartwatches, fitness trackers, and other wearable electronics.
  • IoT devices: Implemented in sensors, trackers, and other IoT devices for wireless connectivity.
  • Wireless modules: Integrated into Wi-Fi and Bluetooth modules for wireless communication.
  • Remote control systems: Employed in remote controls and other wireless control devices.

Features

  • Compact size: Small footprint allows for integration into miniaturized electronic devices.
  • Surface-mount technology (SMT): Facilitates automated assembly on printed circuit boards (PCBs).
  • High gain: Provides efficient signal transmission and reception.
  • Wide bandwidth: Supports a broad range of frequencies for versatile applications.
  • Lead-free construction: Complies with RoHS environmental standards.

Benefits

  • Improved wireless performance: The high gain and wide bandwidth of the antenna contribute to enhanced signal strength and reliable communication.
  • Reduced interference: The antenna is designed to minimize interference from other electronic components.
  • Miniaturization: The compact size of the antenna allows for integration into small and portable devices.
  • Easy integration: The SMT package simplifies assembly and reduces manufacturing costs.
  • Environmental compliance: The lead-free construction ensures compliance with environmental regulations.

Additional Details

The NFA81R00C101T1M5156 antenna is designed for a specific frequency band, typically in the 2.4 GHz range (Wi-Fi and Bluetooth). It requires proper impedance matching to the RF transceiver for optimal performance. The antenna's performance is also affected by the surrounding environment, including the proximity of other components and the enclosure of the device. Careful consideration should be given to the antenna placement and grounding to ensure optimal performance. Consult the datasheet for specific information regarding impedance matching, radiation patterns, and recommended layout. It's important to follow the manufacturer's guidelines for proper implementation. The dielectric constant of the ceramic material contributes to the antenna's ability to maintain its characteristics in a compact form.

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NEC
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess