EN
  • EN
  • DE
  • IT

OP4005B1

Part No OP4005B1
Manufacturer Murata Electronics North America
Catalog Oscillators
Description OSC VCSO 622.08MHZ SMD / Oscillator VCSO 622.08MHz 55% 3.3V/5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Murata Electronics North America
Packaging Reel package
Type VCSO (SAW)
Frequency 622.08MHz
Function Enable/Disable
Output Sine Wave
Operating Supply Voltage 3.13 V ~ 5.25 V
Frequency Stability ±100ppm
Operating Temperature Range -40°C ~ 85°C
Maximum Supply Current 70mA
Mounting SMD
Package 8-SMD, No Lead Exposed Pad
Dimension 0.530" L x 0.360" W (13.46mm x 9.14mm)
Height - Seated (Maximum) 0.080" (2.03mm)
Win Source Part Number 790955-OP4005B1
Popularity Medium
Supply and Demand Status Limited
Introduction Date May 12, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian OP4005B1 CAD Model

Description

The Murata Electronics North America OP4005B1 is a VCSO (SAW) oscillator.

  • Frequency: 622.08MHz
  • Operating Supply Voltage: 3.13 V ~ 5.25 V
  • Output: sine wave
  • Frequency Stability: ±100ppm
  • Supply and Demand Status: limited

You May Also Be Interested in

Microchip Technology
DIFFERENTIAL XO +2.5 VDC +/-5% L
Need more? Email Us
SiTIME
MEMS OSC XO 80.0000MHZ LVCMOS LV
Need more? Email Us
Diodes Incorporated
CRYSTAL 14.31818MHZ 18PF SMD / 14.31818 MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.7086
TST - Tamsan
32/10/12/3.2X2.5
Lowest to $0.0993
Microchip Technology
CMOS XO +3.3VDC CMOS -40C TO +85
Need more? Email Us
TST - Tamsan
48/10/18/3.2X2.5
Lowest to $0.5868
ECS Inc.
XTAL OSC TCXO 14.7456MHZ HCMOS / 14.7456 MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
Lowest to $3.0695
Diodes Incorporated
XTAL OSC XO 70.6560MHZ CMOS / 70.656 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Lowest to $0.6914
Microchip Technology
CMOS XO +2.5 VDC 15PF -10C TO +7
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess