EN
  • EN
  • DE

PKGS-25NB-R

Part No PKGS-25NB-R
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 276994-PKGS-25NB-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PKGS-25NB-R CAD Model

Description

The PKGS-25NB-R is a Murata Electronics North America product belonging to the PKGS series of multilayer ceramic capacitors. These capacitors are designed for various high-frequency applications requiring stable performance and compact size.

Applications:

  • Mobile Communication Devices: Used in smartphones and tablets for signal filtering and impedance matching in RF circuits.
  • Wireless LAN: Implemented in Wi-Fi modules for coupling, bypass, and DC blocking applications to ensure stable wireless connectivity.
  • Bluetooth Devices: Utilized in Bluetooth modules for stable operation and noise reduction in sensitive RF front-ends.
  • High-Frequency Circuits: Employed in radio frequency circuits for impedance matching and signal coupling.
  • Power Amplifiers: Used for decoupling and bypassing in power amplifier stages.

Features:

  • Multilayer Ceramic Construction: Offers excellent high-frequency performance and stable characteristics over a wide temperature range.
  • Compact Size: Allows for high-density mounting on printed circuit boards, minimizing board space usage.
  • High Q Factor: Provides low insertion loss and improved signal integrity in RF circuits.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and heat generation, enhancing overall circuit efficiency.
  • RoHS Compliant: Meets environmental regulations, ensuring compliance with hazardous substance restrictions.

Benefits:

  • Enhanced Signal Integrity: The high Q factor and low ESR contribute to improved signal transmission and reduced signal distortion in high-frequency applications.
  • Stable Performance: Maintains consistent electrical characteristics over a wide temperature range, ensuring reliable operation in various environmental conditions.
  • Miniaturization: The compact size enables the development of smaller and more portable electronic devices.
  • Improved Circuit Efficiency: Low ESR minimizes power loss, resulting in increased energy efficiency and extended battery life in portable devices.
  • Reliable Operation: The robust construction and high-quality materials ensure long-term reliability and durability.

Technical Specifications (General - may vary based on specific datasheet):

  • Capacitance Value: Varies depending on specific part number within series
  • Voltage Rating: Varies depending on specific part number within series
  • Temperature Coefficient: Varies depending on specific part number within series
  • Operating Temperature Range: Typically -55°C to +125°C
  • Termination Material: Typically Nickel Barrier with Tin Plating

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
NVIDIA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Lowest to $14.4906
Toko America Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Lowest to $3.2617
NIKO-SEM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess