EN
  • EN
  • DE

PLA10AN3630R3D2B

Part No PLA10AN3630R3D2B
Manufacturer Murata Electronics North America
Catalog Common Mode Chokes
Description AC Line Filters Common Mode Choke Coil
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Murata Electronics North America
Series PLA10
Packaging Bulk
Filter Type Power Line
Number of Lines 2
Current Rating (Maximum) 300mA
DC Resistance (DCR) (Maximum) 4.5 Ohm
Voltage Rating - DC 300V
Operating Temperature Range -25°C ~ 60°C
Mounting Style Through Hole
Size 0.709" L x 0.630" W (18.00mm x 16.00mm)
Height (Maximum) 0.689" (17.50mm)
Package Vertical, 4 PC Pin
Win Source Part Number 1238634-PLA10AN3630R3D2B
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Limited
Family Name PLA10
Introduction Date January 05, 2006
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PLA10AN3630R3D2B CAD Model

Description

PLA10AN3630R3D2B from Murata Electronics North America is a common mode choke intended for EMI noise suppression in signal or power lines where stable filtering and compact integration are important. Components in this category are commonly selected for industrial electronics, consumer devices, communication equipment, and automotive-adjacent designs that need to reduce common mode noise and support cleaner system performance. Murata is widely recognized for passive component quality, making this part relevant for engineers seeking a dependable filtering option from an established supplier. Because the exact electrical characteristics and approved application conditions were not provided here, designers should confirm impedance, current rating, package details, and mounting requirements in the official datasheet before design-in. Lifecycle status for PLA10AN3630R3D2B is currently information not available, so sourcing teams should verify production status with Murata or authorized distribution. RoHS compliance information is also not available in the provided data and should be confirmed through manufacturer documentation before procurement.

You May Also Be Interested in

Maglayers
Lowest to $0.1513
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Need more? Email Us
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us
TDK Corporation
Common Mode Filters(SMD)
Lowest to $0.8408
Sunlord
CMC 400MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 400mA DCR 300mOhm
Lowest to $0.0149
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
TDK Corporation
Common Mode Filters For general signal line
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess