EN
  • EN
  • DE

PLP31DN900SL4L

Part No PLP31DN900SL4L
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 277531-PLP31DN900SL4L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLP31DN900SL4L CAD Model

Description

The PLP31DN900SL4L is a common mode choke manufactured by Murata Electronics North America. This component is designed to suppress common mode noise in differential signal lines, improving signal integrity and reducing electromagnetic interference (EMI).

Applications

  • USB lines
  • HDMI lines
  • LVDS lines
  • Ethernet lines
  • General signal lines requiring EMI suppression

Features

  • High common mode impedance
  • Low differential mode impedance
  • Compact size
  • Surface mount technology (SMT)
  • Excellent EMI suppression

Benefits

  • Reduced EMI emissions
  • Improved signal integrity
  • Enhanced system reliability
  • Simplified PCB layout
  • Compliance with regulatory standards

Additional Details

The PLP31DN900SL4L is a surface mount common mode choke that effectively suppresses common mode noise while minimizing the impact on the differential signal. It features a high common mode impedance, typically in the hundreds of ohms range, which effectively blocks common mode currents. The low differential mode impedance ensures that the differential signal is not significantly attenuated. Its compact size makes it suitable for use in space-constrained applications. It is designed for automated assembly using standard SMT equipment.

This common mode choke is commonly used in various applications, including USB, HDMI, LVDS, and Ethernet interfaces. In these applications, it helps to reduce EMI emissions and improve signal integrity. Proper grounding is crucial for effective common mode noise suppression. Ensure that the choke is properly grounded to the PCB ground plane. The component is designed to meet various regulatory standards for EMI emissions, such as FCC and CISPR. Consult the Murata datasheet for detailed specifications and application guidelines. This choke is an effective solution for mitigating common mode noise and ensuring compliance with EMI regulations.

Using a common mode choke like the PLP31DN900SL4L helps to prevent interference with other electronic devices and improves the overall performance of the system. Selecting the appropriate common mode choke depends on the frequency range of the noise, the impedance requirements of the signal lines, and the desired level of attenuation.

You May Also Be Interested in

NVIDIA
Lowest to $3.2617
Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Broadcom Limited
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Lowest to $3.2640
Renesas Electronics America
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess