EN
  • EN
  • DE

PLW3216S261SQ2T1M0-001

Part No PLW3216S261SQ2T1M0-001
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 277585-PLW3216S261SQ2T1M0-001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLW3216S261SQ2T1M0-001 CAD Model

Description

The PLW3216S261SQ2T1M0-001 is a wire-wound inductor manufactured by Murata Electronics North America. It's designed for high-frequency applications, providing impedance characteristics necessary for filtering and impedance matching.

Applications:

  • RF circuits: For filtering, impedance matching, and tuning in RF applications.
  • Wireless communication: Used in wireless devices for impedance matching in antenna circuits and filtering unwanted signals.
  • High-frequency power supplies: For noise filtering and stabilization.
  • Matching networks: Optimizes signal transfer in circuits.
  • Filter designs: Attenuates specific frequency bands in electronic circuits.

Features:

  • Wire-wound construction: Provides excellent electrical characteristics and high Q-factor.
  • 3216 Case Size: Compact size allowing for high-density mounting.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • RoHS Compliant: Meets environmental safety standards.
  • High impedance: Offers a 260Ω impedance at 100MHz.

Benefits:

  • Signal quality improvement: Filters noise and interference.
  • Enhanced circuit performance: Impedance matching leading to efficient power transfer.
  • Space saving design: Enables dense board layouts.
  • Consistent Performance: Reliable and stable operation due to its construction.
  • Cost-effective: Providing optimal performance for its cost.

Specifications:Size: 3.2mm x 1.6mm, Inductance: Not specified, Impedance: 260Ω at 100MHz, DC Resistance: Not specified, Self-Resonant Frequency: Not specified, Operating Temperature Range: Not specified. Datasheet required for further specification details.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess