EN
  • EN
  • DE

UPD78F0890GB(A)-GAH-AX

Part No UPD78F0890GB(A)-GAH-AX
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1428+Rohs
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 757873-UPD78F0890GB(A)-GAH-AX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0890GB(A)-GAH-AX CAD Model

Description

The UPD78F0890GB(A)-GAH-AX is a member of the 78K0/Lx3 series of microcontrollers manufactured by Renesas Electronics America. It's a low-power, 8-bit microcontroller designed for embedded applications requiring cost-effectiveness and energy efficiency.

Applications

  • Consumer electronics: Remote controls, toys, and small appliances.
  • Industrial control: Simple motor control, sensor interfaces, and data logging.
  • Home automation: Lighting control, thermostat control, and security systems.
  • Medical devices: Portable medical instruments and patient monitoring devices.

Features

  • 78K0 CPU core: 8-bit CISC architecture with a maximum operating frequency of 10 MHz.
  • Flash memory: On-chip flash memory for program storage. Size varies, typically 8KB to 32KB.
  • RAM: Internal RAM for data storage. Size varies, typically 256 bytes to 1KB.
  • Timers: Multiple timer channels for generating PWM signals and measuring pulse widths.
  • Serial communication interfaces: UART and SPI interfaces for communication with external devices.
  • Analog-to-digital converter (ADC): High-resolution ADC for converting analog signals to digital values.
  • Input/output (I/O) ports: General-purpose I/O ports for controlling external devices.
  • Low-power modes: Multiple low-power modes for reducing power consumption in battery-powered applications.

Benefits

  • Low power consumption: Enables long battery life in portable devices.
  • Cost-effective: Provides a balance of performance and features at a competitive price.
  • Integrated peripherals: Reduces the need for external components, saving board space and cost.
  • Flexible communication interfaces: Enables communication with a wide range of external devices.
  • Easy to use: Supported by a comprehensive development environment.

Additional Details

The UPD78F0890GB(A)-GAH-AX operates on a supply voltage of 2.7V to 5.5V. It is typically available in a small outline package (SOP). Detailed electrical characteristics, timing diagrams, and pinout information can be found in the Renesas datasheet.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess