EN
  • EN
  • DE

PLW5036S152SQ2T1M0-03

Part No PLW5036S152SQ2T1M0-03
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 277591-PLW5036S152SQ2T1M0-03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLW5036S152SQ2T1M0-03 CAD Model

Description

The PLW5036S152SQ2T1M0-03 is a wire-wound inductor from Murata Electronics North America, designed for use in high-frequency applications requiring filtering and impedance matching. The “-03” suffix likely denotes a specific variation or revision of the component.

Applications:

  • RF Circuits: For impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Used in devices like smartphones and tablets for signal conditioning.
  • High-Frequency Power Supplies: Filters noise and ensures stable operation.
  • Matching Networks: Optimizes signal transfer between different circuit stages.
  • Filter Circuits: Key component in filter designs to attenuate frequency bands.

Features:

  • Wire-Wound Construction: Provides excellent electrical characteristics and high Q-factor.
  • 5036 Case Size: Compact size allows for high-density board mounting.
  • Surface Mount Design: Facilitates automated assembly processes.
  • High impedance: Offers a 1500Ω impedance at 100MHz.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference.
  • Enhanced Circuit Performance: Optimizes impedance matching.
  • Reduced Board Space: Allows for higher component density.
  • Reliable Operation: Provides stable and dependable performance.
  • Cost-Effective Solution: Balances performance and price.

Specifications:Size: 5.0mm x 3.6mm, Inductance: Not specified, Impedance: 1500Ω at 100MHz, DC Resistance: Not specified, Self-Resonant Frequency: Not specified, Operating Temperature Range: Not specified. The '-03' likely indicates a specific variation; datasheet is needed for detailed differences.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
STMicroelectronics
Lowest to $14.4906
Renesas Electronics America
Need more? Email Us
NEC-TOKIN
Lowest to $0.1324
Broadcom Limited
Need more? Email Us
NVIDIA
Lowest to $47.5828
Agere Systems
Lowest to $3.2640
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess