EN
  • EN
  • DE

PVZ2A223A04R00

Part No PVZ2A223A04R00
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD2X2
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 755765-PVZ2A223A04R00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVZ2A223A04R00 CAD Model

Description

The PVZ2A223A04R00 is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are passive electronic components used to generate a stable oscillating frequency for timing and clocking circuits. They offer a compact size, cost-effectiveness, and good frequency stability, making them suitable for various applications. The PVZ2A223A04R00 is specifically designed for microcontroller clocking and timing applications.

Applications:

  • Microcontroller Clocking: Provides a stable clock signal for microcontrollers.
  • Timing Circuits: Used in timing circuits for accurate timekeeping and control.
  • Remote Control Systems: Generates the carrier frequency for remote control transmitters.
  • Consumer Electronics: Found in various consumer electronic devices such as TVs, DVD players, and audio equipment.
  • Industrial Control Systems: Used in industrial control systems for timing and synchronization.

Features:

  • Stable Oscillation Frequency: Provides a consistent and reliable clock signal.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Cost-Effective: Offers a low-cost solution for frequency generation.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Accurate Timing: Ensures accurate timing and synchronization in electronic circuits.
  • Simplified Design: Simplifies circuit design compared to crystal oscillators.
  • Reduced Component Count: Requires fewer external components compared to crystal oscillators.
  • Improved Reliability: Offers reliable performance over a wide range of operating conditions.
  • Reduced Cost: Provides a cost-effective alternative to crystal oscillators.

Technical Specifications:

The PVZ2A223A04R00 typically has a resonant frequency of 22.3 MHz with a tolerance of +/- 0.5%. It has a typical operating temperature range of -20°C to +80°C and is available in a small SMD package. The load capacitance is optimized for the intended application. Always refer to the Murata datasheet for the exact specification for this part number.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess