EN
  • EN
  • DE

PVZ3A102C01R02

Part No PVZ3A102C01R02
Manufacturer Murata Electronics North America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1158191-PVZ3A102C01R02
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PVZ3A102C01R02 CAD Model

Description

The PVZ3A102C01R02 is a trimming potentiometer manufactured by Murata Electronics North America. It is a surface-mount device (SMD) designed for precise adjustment of resistance in various electronic circuits.

Applications:

  • Calibration Circuits: Used for fine-tuning and calibrating electronic circuits to achieve desired performance characteristics.
  • Sensor Adjustment: Employed in sensor circuits to adjust sensitivity and offset.
  • Gain Control: Used to adjust the gain of amplifiers and other signal processing circuits.
  • Voltage Adjustment: Suitable for adjusting voltage levels in power supplies and other circuits.

Features:

  • Surface Mount Device (SMD): Designed for surface mount assembly, enabling automated manufacturing processes.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • High Resolution: Provides fine adjustment of resistance.
  • Enclosed Construction: Enclosed design protects the potentiometer from environmental contaminants.
  • Stable Performance: Offers stable and reliable performance over a wide range of operating conditions.

Benefits:

  • Precise Adjustment: Allows for accurate and repeatable resistance adjustments.
  • Automated Assembly: SMD design simplifies the assembly process.
  • Space Saving: Compact size enables integration into densely populated circuit boards.
  • Enhanced Reliability: Enclosed construction enhances reliability and durability.
  • Cost-Effective: Provides a cost-effective solution for trimming and calibration applications.

Specifications:

  • Resistance Value: 1 kΩ (102 = 10 x 10^2)
  • Tolerance: ±25%
  • Power Rating: 0.1W
  • Temperature Coefficient: ±250 ppm/°C
  • Operating Temperature Range: -40°C to +85°C
  • Package: 3mm x 3mm SMD

The PVZ3A102C01R02 trimming potentiometer from Murata is a reliable and precise solution for adjusting resistance in a variety of electronic circuits. Its SMD design, compact size, and enclosed construction make it well-suited for modern electronic manufacturing.

You May Also Be Interested in

Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Richtek USA Inc.
new, original packaged
Need more? Email Us
RF Micro Devices
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
NEC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess