EN
  • EN
  • DE

TC4078BP

Part No TC4078BP
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026740-TC4078BP
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC4078BP CAD Model

Description

The TC4078BP is a CMOS 8-input NOR gate manufactured by Toshiba Semiconductor and Storage. This integrated circuit (IC) performs the logical NOR operation on eight input signals and produces a single output. It is part of the TC4000 series, known for its versatility and compatibility with various digital logic circuits.

Applications:

  • Logic Circuits: Used in various digital logic circuits for performing NOR operations.
  • Data Selectors: Employed in data selector circuits to select one of multiple input signals.
  • Control Systems: Utilized in control systems for implementing logic functions.
  • Alarm Systems: Integrated into alarm systems for signal processing and control.
  • Simple Arithmetic Operations: Used in basic arithmetic circuits for performing logic operations.

Features:

  • 8-Input NOR Gate: Performs the logical NOR operation on eight input signals.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 3V to 15V.
  • High Noise Immunity: Offers high noise immunity for reliable operation.
  • Low Output Impedance: Provides low output impedance for driving other circuits.
  • DIP Package: Available in a DIP (Dual In-Line Package) for easy prototyping and breadboarding.

Benefits:

  • Low Power Consumption: CMOS technology ensures low power consumption, making it suitable for battery-powered applications.
  • High Noise Immunity: High noise immunity ensures reliable operation in noisy environments.
  • Easy to Use: DIP package allows for easy prototyping and breadboarding.
  • Versatile: Can be used in various digital logic circuits.
  • Reliable: Toshiba is a reputable manufacturer known for producing reliable components.

Additional Details:

The TC4078BP operates based on the NOR logic principle: the output is HIGH only if all inputs are LOW; otherwise, the output is LOW. This characteristic makes it useful for implementing complex logic functions in combination with other logic gates. The IC is commonly used in educational settings, hobbyist projects, and simple industrial control applications. Its robust design and wide operating voltage range contribute to its versatility and ease of integration. The DIP package simplifies handling and makes it easy to use with standard prototyping tools.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess