EN
  • EN
  • DE

RDE5C3A331J2K1H03B

Part No RDE5C3A331J2K1H03B
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER / Ceramic Capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr Murata Electronics
Series *
Package Bulk
Base Product Number RDE5C3A
Standard Package 500
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0060
Win Source Part Number 1337661-RDE5C3A331J2K1H03B
Ultra Librarian 3D Model Ultra Librarian RDE5C3A331J2K1H03B CAD Model

Description

The RDE5C3A331J2K1H03B is a ceramic disc capacitor manufactured by Murata Electronics North America. It's designed for general-purpose applications, providing stable capacitance over a wide range of temperatures and frequencies. Known for its compact size and reliable performance, it's a suitable choice for various electronic circuits.

Applications

  • Bypass capacitors in power supplies
  • Decoupling capacitors in digital circuits
  • Filtering in audio circuits
  • Smoothing capacitors in DC circuits
  • General-purpose applications in electronic devices

Features

  • Ceramic dielectric: Provides stable capacitance over temperature and frequency.
  • Compact size: Allows for high-density circuit designs.
  • High reliability: Ensures consistent performance over a long lifespan.
  • Lead spacing: Standard lead spacing for easy mounting on PCBs.
  • Wide operating temperature range: Suitable for various environments.

Benefits

  • Stable performance: Maintains consistent capacitance, ensuring reliable circuit operation.
  • Space-saving: Small size allows for compact designs, reducing overall device size.
  • Long lifespan: High reliability minimizes the need for replacements, reducing maintenance costs.
  • Easy integration: Standard lead spacing simplifies installation on PCBs.
  • Versatile application: Suitable for a wide range of electronic circuits, providing a flexible solution.

Additional Details

The RDE5C3A331J2K1H03B typically has a capacitance value around 330pF, a voltage rating of 50V, and a tolerance of 10%. It is manufactured using a ceramic dielectric material, offering excellent stability and low losses. Its small size and radial lead configuration make it ideal for through-hole mounting on printed circuit boards. Refer to the Murata datasheet for precise electrical characteristics, temperature coefficients, and mechanical dimensions.

You May Also Be Interested in

Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess