EN
  • EN
  • DE

R5F71251AD50FPV

Part No R5F71251AD50FPV
Manufacturer Renesas Electronics America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0938+
Reference case QFP64
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 711801-R5F71251AD50FPV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F71251AD50FPV CAD Model

Description

The R5F71251AD50FPV is a microcontroller from Renesas Electronics. It belongs to the SuperH family of microcontrollers, known for their high performance and efficient architecture, designed for a variety of embedded applications.

Applications:

  • Industrial Automation
  • Motor Control
  • Networking Equipment
  • Consumer Electronics
  • Automotive Control Systems

Features:

  • SuperH CPU Core: High-performance SuperH CPU core.
  • Flash Memory: Includes on-chip flash memory for program storage.
  • RAM: Incorporates static RAM for data storage.
  • Timers/Counters: Features multiple timers/counters for timing and control functions.
  • Serial Communication Interfaces: Provides serial communication interfaces such as UART, SPI, and I2C.
  • Analog-to-Digital Converter (ADC): Includes an ADC for analog signal acquisition.
  • Digital-to-Analog Converter (DAC): Includes a DAC for analog signal generation.
  • I/O Ports: Offers a variety of general-purpose input/output (GPIO) ports.

Benefits:

  • High Performance: SuperH CPU core delivers high performance for demanding applications.
  • Integrated Solution: Single-chip solution reduces component count and board space.
  • Flexibility: Programmable flash memory allows for easy code updates and customization.
  • Cost-Effective: Cost-effective solution for embedded control applications.
  • Wide Range of Peripherals: Integrated peripherals simplify system design and reduce development time.

Additional Details:

The R5F71251AD50FPV is typically programmed using development tools provided by Renesas. These tools include a C compiler, assembler, and debugger. The microcontroller's architecture and instruction set are optimized for real-time control and signal processing applications. The flash memory allows for in-system programming, making it easy to update the firmware without removing the device from the board. The integrated peripherals provide the necessary functionality for interfacing with external sensors, actuators, and communication networks. The specific memory size, clock speed, and peripheral configuration are detailed in the device datasheet. Proper power supply decoupling and noise reduction techniques are crucial for reliable operation. Its versatile feature set makes it suitable for applications requiring a balance of performance and integration.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0000 $100.0000
4+ $48.4375 $193.7500
5+ $46.8750 $234.3750
6+ $45.3125 $271.8750
8+ $40.6250 $325.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess