EN
  • EN
  • DE

RVG3A08-103VM-TP

Part No RVG3A08-103VM-TP
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 303267-RVG3A08-103VM-TP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RVG3A08-103VM-TP CAD Model

Description

The RVG3A08-103VM-TP is an RF filter designed and manufactured by Murata Electronics North America. This component is specifically engineered for applications demanding precise filtering and signal conditioning in high-frequency circuits, particularly in wireless communication devices and RF systems.

Applications

  • Mobile Communication Devices (Smartphones, Tablets)
  • Wireless LAN (Wi-Fi) Systems
  • Bluetooth Devices
  • GPS Receivers
  • RF Transceivers

Features

  • Compact Footprint: Designed for space-constrained applications.
  • High Attenuation: Provides effective suppression of unwanted signals.
  • Low Insertion Loss: Minimizes signal loss within the passband.
  • Surface Mount Technology (SMT): Facilitates easy and automated assembly.
  • Stable Performance: Ensures consistent performance across temperature variations.
  • RoHS Compliant: Adheres to environmental regulations regarding hazardous substances.

Benefits

  • Improved Signal Quality: Reduces noise and interference, enhancing signal clarity.
  • Enhanced System Performance: Optimizes signal transmission efficiency for better overall device performance.
  • Reduced Size and Weight: Enables the development of smaller and lighter electronic products.
  • Simplified Manufacturing: Surface mount design simplifies the assembly process.
  • Reliable Operation: Designed to provide consistent and dependable performance in various environments.
  • Environmentally Friendly: Compliant with RoHS standards, minimizing environmental impact.

Additional Details

The RVG3A08-103VM-TP is commonly used in the RF front-end of wireless devices to filter unwanted signals and improve the signal-to-noise ratio. Detailed electrical specifications, mechanical dimensions, and recommended soldering profiles can be found in the official Murata datasheet. Pay close attention to parameters such as center frequency, bandwidth, insertion loss, and attenuation characteristics to ensure proper integration into your circuit design. Proper handling and storage techniques are essential to maintain component integrity and performance.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Yamaha
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Lowest to $6.5223
Coilcraft
Lowest to $2.3539
Delta Electronics
Lowest to $78.4164
Sierra Wireless
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4484 $58.2920
315+ $0.3680 $115.9200
490+ $0.3564 $174.6360
670+ $0.3450 $231.1500
870+ $0.3335 $290.1450
1,160+ $0.2989 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess