The RVG4M08-503VM-TG is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This particular capacitor belongs to the RVG series, designed for general-purpose applications requiring reliable performance in a compact size. The 503 in the part number indicates a capacitance value of 50,000 pF (picofarads), which is equivalent to 50 nF (nanofarads) or 0.05 µF (microfarads). The VM likely refers to the voltage rating and temperature coefficient characteristics. The TG suffix may relate to the packaging or termination type.
Applications:
- Decoupling in digital circuits
- Bypassing high-frequency noise
- Filtering in power supplies
- Energy storage in low-power applications
- Timing circuits
Features:
- Compact size due to multilayer construction
- High capacitance value for its size
- Stable performance over temperature
- Low equivalent series resistance (ESR)
- Lead-free terminations
- RoHS compliant
Benefits:
- Improved noise immunity in electronic circuits
- Reduced voltage ripple in power supplies
- Smaller and lighter electronic devices
- Increased reliability and lifespan of electronic circuits
- Environmentally friendly due to lead-free construction
Additional Details:
MLCCs like the RVG4M08-503VM-TG are constructed by stacking multiple layers of ceramic dielectric material with alternating electrode layers. This allows for a high capacitance value in a small volume. The specific voltage rating, temperature coefficient, and other detailed specifications can be found in the manufacturer's datasheet. Correct handling during soldering is critical to avoid thermal shock and damage to the capacitor. The RVG series capacitors from Murata are designed for automated assembly processes.