EN
  • EN
  • DE

RZWJJ5G80RMAD01RFD

Part No RZWJJ5G80RMAD01RFD
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 303571-RZWJJ5G80RMAD01RFD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RZWJJ5G80RMAD01RFD CAD Model

Description

The RZWJJ5G80RMAD01RFD is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are electronic components used in radio frequency (RF) systems to selectively pass or reject signals within a specific frequency range. This particular model is designed for use in wireless communication applications, providing excellent signal filtering and low insertion loss. Its compact size and surface-mount design make it suitable for integration into a variety of devices, including mobile phones, wireless networking equipment, and IoT devices.

Applications

  • Mobile Phones: Used in the RF front-end to filter unwanted signals and improve receiver sensitivity and overall performance.
  • Wireless Networking Equipment: Integrated into Wi-Fi routers and access points to enhance signal quality and minimize interference.
  • IoT (Internet of Things) Devices: Employed in wireless sensor nodes and other IoT devices to ensure reliable wireless communication by filtering out noise.
  • Satellite Communication Systems: Used in low-noise block downconverters (LNBs) and other RF components to filter out spurious signals and improve signal clarity.
  • Automotive Radar Systems: Incorporated to improve the performance and accuracy of radar systems used in advanced driver-assistance systems (ADAS).

Features

  • High Selectivity: Provides excellent rejection of out-of-band signals, reducing interference and improving signal clarity.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission and reception.
  • Compact Size: Allows for integration into small and densely populated circuit boards.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.
  • Optimized for Wireless Communication: Specifically designed and optimized for use in wireless communication applications.

Benefits

  • Improved Signal Quality: By filtering out unwanted signals, the RZWJJ5G80RMAD01RFD enhances signal clarity and minimizes interference.
  • Enhanced Receiver Sensitivity: Low insertion loss improves the sensitivity of receivers, allowing them to detect weaker signals.
  • Increased System Reliability: The use of high-quality materials and SMT design ensures long-term reliability and stable performance.
  • Reduced Manufacturing Costs: SMT design allows for automated assembly, reducing manufacturing costs and improving production efficiency.
  • Optimized Performance: Designed for specific frequency bands to provide optimal performance in target wireless applications.

Additional Details

The RZWJJ5G80RMAD01RFD operates within a specific frequency range, which is crucial for its intended application. Its performance characteristics, including insertion loss, selectivity, and impedance matching, are carefully engineered to meet the demands of modern wireless communication systems. The filter is housed in a surface-mount package, facilitating easy integration into circuit boards using automated assembly processes. It is designed to withstand the conditions of high-volume manufacturing and maintain consistent performance across a range of operating conditions.

For optimal performance, proper impedance matching and circuit design are essential. Murata typically provides comprehensive specifications and application notes to guide designers in integrating the filter into their systems. These resources include detailed information on impedance matching networks, layout recommendations, and recommended operating conditions, ensuring the filter performs as intended in the final product.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess