The SACEA1G90TB0F0AR15 is an aluminum electrolytic capacitor manufactured by Murata Electronics North America. These types of capacitors are valued for their ability to provide high capacitance values in a relatively small and cost-effective package. They are frequently used in applications requiring bulk capacitance and are polarized, meaning they must be installed with the correct polarity.
Applications:
- Power supply smoothing
- Audio coupling and decoupling
- Energy storage in low-power circuits
- Filtering applications in electronic circuits
- General-purpose coupling and decoupling in a variety of electronic devices
Features:
- Aluminum Electrolytic Construction: Provides a good balance between capacitance, cost, and size.
- Polarized Component: Requires correct polarity connection within a circuit.
- Compact Design: Offers relatively high capacitance in a compact form factor.
- Through-Hole Mounting: Designed for through-hole mounting on PCBs.
- Specific Voltage Rating: Capable of withstanding a specific DC voltage without failure (refer to datasheet for exact specification).
- Specific Capacitance Value: Provides a defined amount of electrical charge storage (refer to datasheet for exact specification).
Benefits:
- Cost-Effective: Offers a high capacitance solution at a lower cost compared to other capacitor technologies.
- Versatile: Suitable for a broad range of general-purpose applications.
- Effective Smoothing: Reduces voltage ripple in power supply circuits, ensuring a stable DC output.
- Space-Efficient: Saves space on printed circuit boards due to its compact size.
- Reliable: Provides reliable performance under normal operating conditions.
Additional Details:
Aluminum electrolytic capacitors, like the SACEA1G90TB0F0AR15, are commonly found in power supplies for smoothing the rectified AC voltage, minimizing ripple, and generating a stable DC output. They are also used in audio circuitry to couple and decouple signals, blocking DC voltage while allowing AC signals to pass. Key specifications, including capacitance, voltage rating, temperature range, and tolerance, are crucial for selecting the appropriate capacitor for a given application. Always consult the datasheet for precise technical specifications and application guidelines.
Important considerations include the ripple current rating, which indicates the maximum AC current the capacitor can handle without overheating, and the equivalent series resistance (ESR), which affects the capacitor's ability to filter high-frequency noise effectively. Proper handling and storage are essential to ensure the capacitor's performance and longevity. Exceeding the voltage or temperature ratings can result in premature failure of the component.