EN
  • EN
  • DE

SAFEA1G58KA0F00R1S

Part No SAFEA1G58KA0F00R1S
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187792-SAFEA1G58KA0F00R1S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAFEA1G58KA0F00R1S CAD Model

Description

The SAFEA1G58KA0F00R1S is a Surface Acoustic Wave (SAW) filter, a product of Murata Electronics North America. SAW filters are essential components in radio frequency (RF) systems, acting as selective filters that allow desired signals to pass while attenuating unwanted signals. The SAFEA1G58KA0F00R1S is designed for applications around the 1 GHz frequency range, a common frequency in various wireless communication systems.

Applications

  • Cellular Communication: Used in mobile networks (GSM, CDMA, WCDMA, LTE) for filtering signals in base stations and mobile devices.
  • Wi-Fi Systems: Implemented in Wi-Fi routers and devices to ensure clean and efficient signal transmission and reception.
  • GPS Receivers: Integrated to filter out interference, enhancing the accuracy of positioning data.
  • Satellite Communication: Utilized in satellite receivers and transmitters for signal conditioning.
  • RF Front-End Modules: Incorporated in receiver and transmitter chains to optimize signal processing.

Features

  • High Selectivity: Provides precise filtering of desired signals while rejecting noise and interference.
  • Low Insertion Loss: Minimizes signal attenuation for efficient power utilization.
  • Compact Size: Surface-mount design allows for dense board layouts.
  • Excellent Temperature Stability: Maintains consistent performance across a wide range of operating temperatures.
  • High Reliability: Ensures dependable performance over a long operational life.
  • Frequency Specificity: Designed for optimal performance around 1 GHz.

Benefits

  • Improved Signal Quality: Reduces noise and interference, leading to clearer and more reliable communications.
  • Enhanced System Performance: Improves receiver sensitivity and overall system selectivity.
  • Reduced Power Consumption: Low signal loss means less power is required for signal amplification.
  • Compact Device Design: Surface-mount package enables smaller and lighter electronic products.
  • Increased Reliability: Robust design ensures dependable performance in various operational environments.

Additional Details

The SAFEA1G58KA0F00R1S SAW filter typically utilizes piezoelectric materials such as lithium tantalate or lithium niobate, which efficiently convert electrical signals into acoustic waves and back. The filter's characteristics, including center frequency, bandwidth, and insertion loss, are carefully engineered and controlled during the manufacturing process to meet the specific requirements of its applications. This Murata SAW filter is designed for automated assembly, being reflow solderable for easy integration into PCB layouts. Its compact size and rugged design make it well-suited for a wide range of wireless applications that demand high performance and reliability.

You May Also Be Interested in

Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1608 $57.8880
875+ $0.1321 $115.5875
1,360+ $0.1279 $173.9440
1,870+ $0.1237 $231.3190
2,415+ $0.1197 $289.0755
3,235+ $0.1072 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,645 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess