EN
  • EN
  • DE

SAFEA2G34MA1F0AR15

Part No SAFEA2G34MA1F0AR15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187842-SAFEA2G34MA1F0AR15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEA2G34MA1F0AR15 CAD Model

Description

The SAFEA2G34MA1F0AR15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. As a SAW filter, its primary function is to selectively allow signals within a specific frequency range to pass through, while rejecting unwanted signals and noise. This is crucial for maintaining signal integrity in various RF applications, particularly those operating around 2 GHz.

Applications:

  • Wireless Communication Systems: Employed in devices and infrastructure that operate within the 2 GHz frequency spectrum.
  • Mobile Phones: Integrated into the RF front-end of mobile devices to filter signals for different cellular communication standards.
  • Wireless Networking Equipment: Used in routers, access points, and other networking devices that utilize the 2 GHz frequency band (e.g., certain Wi-Fi applications).
  • RF Transceivers: Incorporated into transceiver modules to enhance signal clarity and minimize interference from unwanted frequencies.
  • Satellite Communication Systems: Utilized in both ground stations and satellite-based equipment to filter signals operating in the 2 GHz band.

Features:

  • SAW Filter Technology: Provides highly precise frequency selectivity, ensuring accurate filtering of signals.
  • Surface-Mount Package: Designed for efficient and space-saving assembly on printed circuit boards (PCBs).
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength.
  • High Attenuation: Offers excellent rejection of out-of-band signals and unwanted noise.
  • Optimized for 2 GHz Band: Specifically designed for applications operating around the 2 GHz frequency range.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in clearer and more reliable signals for communication.
  • Enhanced Receiver Sensitivity: Allows receivers to detect weaker signals by reducing the overall noise floor, improving communication range.
  • Reduced Interference: Prevents unwanted signals from interfering with the desired signal, leading to better overall system performance.
  • Increased System Reliability: Protects sensitive components from strong out-of-band signals that could potentially cause damage or malfunction.
  • Miniaturized Devices: The compact surface-mount package enables the creation of smaller and more portable electronic devices.

Additional Details:

The performance of the SAFEA2G34MA1F0AR15 SAW filter is characterized by its center frequency, bandwidth, insertion loss, and attenuation specifications. These parameters are crucial for ensuring that it meets the requirements of the intended application. The 'R15' suffix likely indicates a specific packaging configuration or reel size used for automated assembly processes. For detailed electrical characteristics, mechanical dimensions, and environmental operating conditions, refer to the manufacturer's datasheet from Murata.

You May Also Be Interested in

RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,170 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess