The SAFEA751MAL0F00 is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are passive electronic components used to generate a stable oscillating frequency, typically employed in microcontroller clock circuits. They offer a balance between the precision of quartz crystals and the lower cost of simple RC oscillators.
Applications:
- Microcontroller clock circuits
- Remote controls
- Consumer electronics
- Industrial control systems
- Timing circuits
Features:
- Stable oscillation frequency
- Compact size
- Low cost
- RoHS compliant
- Surface Mount Device (SMD) package
Benefits:
- Precise Timing: Provides a stable and accurate clock signal for microcontrollers and other digital circuits, ensuring reliable operation.
- Space Saving: The small size of the resonator allows for compact circuit designs, ideal for portable devices.
- Cost-Effective: Offers a lower-cost alternative to quartz crystals, making it suitable for budget-sensitive applications.
- Easy Integration: Surface mount package simplifies PCB assembly and reduces manufacturing costs.
- Wide operating temperature range: Can function reliably in diverse environmental conditions.
Technical Specifications:
The SAFEA751MAL0F00 typically operates at a frequency of 7.5 MHz. The frequency tolerance is typically ±0.5%. The operating temperature range is typically -20°C to +80°C. The package type is usually a small ceramic SMD package. Consult the official Murata datasheet for precise frequency values, temperature coefficients, and other electrical characteristics.
The SAFEA751MAL0F00 is a reliable and cost-effective ceramic resonator suitable for a wide range of applications requiring a stable clock signal. Its compact size and easy integration make it a popular choice for modern electronic designs.