EN
  • EN
  • DE

SAFEB1G95KA0F25R14

Part No SAFEB1G95KA0F25R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187950-SAFEB1G95KA0F25R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEB1G95KA0F25R14 CAD Model

Description

The SAFEB1G95KA0F25R14 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications for signal filtering, ensuring that only the desired frequencies pass through while rejecting unwanted signals. This particular model is designed for specific frequency bands, offering excellent performance in terms of insertion loss and attenuation.

Applications

  • Wireless communication systems
  • Mobile phones and base stations
  • GPS and navigation systems
  • RF transceivers
  • Television and radio broadcasting equipment

Features

  • High selectivity: Provides sharp signal filtering to isolate desired frequencies.
  • Low insertion loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Excellent attenuation: Effectively suppresses unwanted signals and noise.
  • Compact size: Allows for integration into small electronic devices.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.

Benefits

  • Improved signal quality: By filtering out noise and interference, the SAFEB1G95KA0F25R14 enhances signal clarity.
  • Enhanced system performance: Better signal filtering leads to more reliable communication and data transmission.
  • Reduced interference: Prevents unwanted signals from disrupting the operation of electronic devices.
  • Miniaturization: The small size of the filter contributes to the overall reduction in size and weight of electronic devices.
  • Cost-effective: Provides a high-performance filtering solution at a competitive price.

Additional Details

The SAFEB1G95KA0F25R14 is constructed using high-quality piezoelectric materials, ensuring stable and reliable performance over a wide range of operating conditions. It is designed to meet stringent industry standards for environmental compliance and reliability. The device's specifications include a center frequency of approximately 1.95 GHz and a bandwidth optimized for specific communication protocols. The exact frequency characteristics and impedance matching are tailored to the applications listed above, ensuring optimal performance in those systems. The filter's surface mount design facilitates automated assembly processes, reducing manufacturing costs and improving production efficiency.

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess