EN
  • EN
  • DE

AD73322ARZREEL7

Part No AD73322ARZREEL7
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description Audio Codec 2ADC / 2DAC 16-Bit 28-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC W
Contact Plating Tin
Height 2.65 mm
Interface Serial
Lead Free Contains Lead
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.3 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 42 mA
Number of A/D Converters 2
Number of Analog Inputs 2
Number of D/A Converters 2
Number of Pins 28
Operating Supply Current 42 mA
Operating Supply Voltage 5 V
Packaging Tape and Reel
Resolution 2 B
RoHS Compliant
Sampling Rate 64 ksps
Signal to Noise Ratio (SNR) 78 dB
Type General Purpose
Win Source Part Number 980317-AD73322ARZREEL7
Categories Interface - CODECs
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD73322ARZREEL7 CAD Model

Description

The AD73322ARZREEL7 is a high-performance, dual-channel analog front-end processor designed by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This versatile component is ideal for a variety of applications that require high-quality audio processing, including telecommunications, automotive audio systems, and industrial control systems.

Key Features:

  • Dual-Channel Architecture: The AD73322ARZREEL7 features two independent audio channels, providing flexibility for stereo audio applications or dual mono channels for different signal processing tasks.
  • High-Quality Audio: With its 16-bit A/D and D/A converters, this device delivers high-fidelity audio capture and playback, ensuring clear and precise sound reproduction.
  • Low Power Consumption: Designed for power-sensitive applications, the AD73322ARZREEL7 offers a low-power operation mode, making it suitable for portable and battery-powered devices.
  • Programmable Sample Rates: Users can program the sample rates according to their specific application requirements, providing versatility and customizability.
  • On-Chip Reference: The inclusion of an on-chip reference voltage eliminates the need for external components, reducing system complexity and cost.
  • Flexible Serial Interface: The device features a serial interface that is compatible with a variety of microprocessors and DSPs, ensuring easy integration into existing systems.
  • Compact Packaging: Available in a compact, surface-mount package, the AD73322ARZREEL7 is designed for space-constrained applications.

Applications:

The AD73322ARZREEL7 is well-suited for a wide range of applications, including:

  • Telecommunications Systems
  • Automotive Audio Systems
  • Hands-Free Kits
  • Industrial Process Control
  • Speech and Audio Processing Systems

With its robust feature set and flexibility, the AD73322ARZREEL7 from Analog Devices Inc. stands out as an excellent choice for designers looking to enhance their audio processing capabilities. Its integration of multiple functions into a single chip makes it a cost-effective and space-saving solution for a plethora of audio-related applications.

You May Also Be Interested in

ams
Lowest to $3.2687
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess