EN
  • EN
  • DE

SAFEL942MFL0F00R14

Part No SAFEL942MFL0F00R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188086-SAFEL942MFL0F00R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEL942MFL0F00R14 CAD Model

Description

The SAFEL942MFL0F00R14 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. As a SAW filter, it is designed for radio frequency (RF) applications, selectively passing or rejecting signals based on their frequency. This particular filter is designed for use around the 942 MHz range.

Applications:

  • Mobile Communication Systems: Used in mobile phones and base stations to filter RF signals, minimizing interference and improving signal quality around the 942 MHz frequency.
  • Wireless Networking Equipment: Implemented in Wi-Fi routers and access points to filter signals and improve signal quality, especially in applications using frequencies near 942 MHz.
  • Remote Control Systems: Employed in remote control devices to filter signals, ensuring reliable communication within the designated frequency band.
  • Industrial Automation Systems: Used in industrial automation equipment to filter RF signals and improve communication reliability in industrial environments.
  • Telemetry Applications: Integrated into telemetry systems for filtering signals and improving the accuracy of data transmission.

Features:

  • High Selectivity: Offers excellent selectivity, allowing precise filtering of signals within a narrow frequency range.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission and reception.
  • Small Size: Designed to be compact and lightweight, making it suitable for space-constrained applications.
  • Surface Mount Device (SMD): Designed for surface mount assembly, simplifying manufacturing and reducing overall system cost.
  • Stable Performance: Provides stable and reliable performance over a wide range of operating temperatures and environmental conditions.

Benefits:

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference, leading to clearer and more reliable communication.
  • Reduced Interference: Effectively reduces interference from adjacent frequency bands, ensuring optimal signal reception and transmission.
  • Enhanced System Performance: Contributes to overall system performance and efficiency by providing precise signal filtering.
  • Simplified Manufacturing: The surface mount design simplifies manufacturing processes and reduces production costs.
  • Compact Design: Enables the development of smaller and lighter electronic devices.

For detailed technical specifications, including center frequency, bandwidth, insertion loss, impedance, and other relevant parameters, refer to the official datasheet for the SAFEL942MFL0F00R14 from Murata Electronics North America. Always consult the datasheet for accurate information when integrating this component into your design.

You May Also Be Interested in

Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess