EN
  • EN
  • DE

SAFFB1G58FA0F00R14

Part No SAFFB1G58FA0F00R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188094-SAFFB1G58FA0F00R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFFB1G58FA0F00R14 CAD Model

Description

The SAFFB1G58FA0F00R14 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are utilized in RF (Radio Frequency) applications to filter specific frequency ranges, which is crucial for signal conditioning and noise reduction in various wireless systems.

Applications

  • Mobile communication devices (smartphones, tablets, etc.)
  • Wireless LAN (WLAN) systems, including Wi-Fi routers and access points
  • Bluetooth-enabled devices
  • GPS (Global Positioning System) receivers
  • Wireless remote control systems

Features

  • SAW (Surface Acoustic Wave) technology for high-precision filtering
  • SMD (Surface Mount Device) package for easy assembly
  • Low insertion loss to minimize signal attenuation
  • High attenuation of unwanted signals for better signal clarity
  • Compact size for use in space-constrained applications

Benefits

  • Improved signal quality by filtering out noise and interference
  • Enhanced receiver sensitivity, leading to better signal reception
  • Reduced spurious emissions, ensuring regulatory compliance
  • Simplified circuit board design due to its small size
  • Increased system reliability due to stable and consistent performance

Additional Details

While specific details like center frequency, bandwidth, and attenuation levels are available in the Murata datasheet for SAFFB1G58FA0F00R14, SAW filters, in general, utilize piezoelectric materials to generate and detect acoustic waves. The filter's performance is dictated by the design of the interdigital transducers (IDTs) on the surface of the device. These filters are typically designed to operate in a 50-ohm impedance environment.

Proper impedance matching is critical for optimal filter performance. The PCB layout should minimize parasitic inductance and capacitance, which can negatively affect the filter's characteristics. It's vital to follow Murata's recommended soldering profile during assembly to ensure reliable connections and prevent damage to the component. SAW filters are susceptible to electrostatic discharge (ESD); therefore, appropriate handling procedures are necessary.

You May Also Be Interested in

Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess