EN
  • EN
  • DE

SAFFB2G60MA0F0AR15

Part No SAFFB2G60MA0F0AR15
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978273-SAFFB2G60MA0F0AR15
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFFB2G60MA0F0AR15 CAD Model

Description

The SAFFB2G60MA0F0AR15 is a surface-mount band pass filter manufactured by Murata Electronics. This filter is designed for use in wireless communication systems operating in the 2.4 GHz ISM band. It provides excellent rejection of unwanted signals outside the passband, ensuring clear and reliable communication.

Applications

  • Wireless LAN (WLAN) systems (IEEE 802.11 b/g/n)
  • Bluetooth devices
  • Zigbee applications
  • ISM band transceivers
  • Wireless audio devices

Features

  • Compact surface-mount package: Allows for easy integration into densely populated PCBs.
  • High selectivity: Provides sharp roll-off and excellent rejection of out-of-band signals.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • High power handling capability: Suitable for use in high-power transmitters.
  • Stable temperature characteristics: Ensures consistent performance over a wide temperature range.

Benefits

  • Improved signal quality: The high selectivity of the filter reduces interference from unwanted signals, resulting in improved signal-to-noise ratio.
  • Extended communication range: The low insertion loss of the filter maximizes signal strength, extending the communication range of wireless devices.
  • Reduced system cost: The compact size and ease of integration of the filter reduce the overall cost of the system.
  • Increased system reliability: The stable temperature characteristics and high power handling capability of the filter ensure reliable performance in demanding environments.
  • Simplified design: This filter provides a pre-tuned, drop-in solution that simplifies the design process for wireless communication systems.

Additional Details

The SAFFB2G60MA0F0AR15 filter is constructed using Murata's advanced ceramic technology. It is designed to meet the stringent requirements of modern wireless communication systems. Key specifications include a center frequency of approximately 2.45 GHz, a bandwidth suitable for 802.11 b/g/n, and excellent impedance matching to 50-ohm systems. The operating temperature range is typically from -40°C to +85°C. It is RoHS compliant, ensuring environmental responsibility.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Level One
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2622 $58.9950
535+ $0.2160 $115.5600
830+ $0.2091 $173.5530
1,145+ $0.2021 $231.4045
1,480+ $0.1952 $288.8960
1,975+ $0.1756 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess