EN
  • EN
  • DE

SAFSE1G57KA0T09R05

Part No SAFSE1G57KA0T09R05
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Description 1.57GHZ Saw Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978275-SAFSE1G57KA0T09R05
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFSE1G57KA0T09R05 CAD Model

Description

The SAFSE1G57KA0T09R05 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics. This filter is designed for use in RF front-end modules, providing excellent selectivity and low insertion loss. It is particularly well-suited for applications requiring precise filtering in a compact form factor.

Applications

  • Mobile communication devices (e.g., smartphones, tablets)
  • Wireless data transmission systems
  • Remote control systems
  • RF front-end modules
  • Satellite communication

Features

  • Small surface-mount package: Enables high-density PCB designs.
  • Excellent selectivity: Provides sharp attenuation of unwanted signals.
  • Low insertion loss: Minimizes signal degradation within the passband.
  • Stable performance over temperature: Ensures consistent operation across a wide temperature range.
  • High reliability: Robust design for demanding environmental conditions.

Benefits

  • Improved receiver sensitivity: By attenuating unwanted signals, the filter improves the signal-to-noise ratio at the receiver.
  • Extended battery life: The low insertion loss reduces power consumption, extending the battery life of portable devices.
  • Reduced interference: The filter's selectivity minimizes interference from adjacent channels or other RF sources.
  • Simplified system design: The filter provides a pre-tuned solution, simplifying the design and integration process.
  • Enhanced system performance: Optimized filtering characteristics lead to improved overall system performance and reliability.

Additional Details

The SAFSE1G57KA0T09R05 SAW filter utilizes advanced materials and manufacturing techniques to achieve high performance in a small package. The typical center frequency is around 1.57 GHz, suitable for various wireless communication bands. Impedance matching is optimized for 50-ohm systems. The operating temperature range is typically from -40°C to +85°C. It meets RoHS requirements, ensuring environmental compliance. The device is commonly used in GPS and other navigation systems.

You May Also Be Interested in

Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Shikues
Lowest to $0.0612
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,565 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess