The SAPMR836MAN0F00R03 is a monolithic ceramic capacitor (MLCC) manufactured by Murata Electronics North America. These capacitors are known for their high reliability, stability, and compact size, making them suitable for a wide range of electronic applications. The SAPMR series is designed for general-purpose usage.
Applications:
- Bypass Capacitors in Digital Circuits
- Decoupling Capacitors in Power Supplies
- Filtering in Signal Processing Circuits
- Timing Circuits
- Resonant Circuits
- Consumer Electronics
- Industrial Equipment
Features:
- High Capacitance Stability
- Low Equivalent Series Resistance (ESR)
- Compact Size
- Surface Mount Technology (SMT)
- RoHS Compliant
- High Reliability
Benefits:
- Effective Noise Filtering in Electronic Circuits
- Stable Performance Over a Wide Temperature Range
- Space-Saving Design for Compact Devices
- Easy Integration into Automated Assembly Processes
- Environmentally Friendly
- Long-Term Reliability
Relevant Details:
The SAPMR836MAN0F00R03 capacitor has a capacitance value. It has a voltage rating and utilizes a specific dielectric material (e.g., X7R, C0G) that determines its temperature characteristics. The capacitor's dimensions are specific to its case size (e.g., 0603, 0805). Detailed specifications can be found in the manufacturer's datasheet. These specifications provide information on capacitance tolerance, operating temperature range, and other relevant parameters.