The SAWEN1G84CV0F00 is a Surface Acoustic Wave (SAW) filter produced by Murata Electronics North America. These filters are vital for radio frequency (RF) signal processing in wireless communication systems. It's designed for specific filtering applications around a frequency of 1.84 GHz. The 'CV' in the part number likely designates specific characteristics of the filter, like a particular bandwidth or impedance.
Applications
- Cellular base stations
- Wireless communication devices
- RF receivers
- RF Transmitters
- Spectrum analyzers
Features
- Surface Mount Device (SMD) for automated assembly
- Precise center frequency targeting 1.84 GHz
- Low insertion loss, minimizing signal attenuation
- High attenuation in stop band, ensuring effective filtering
- Small form factor, saving board space
- Robust construction for high reliability
Benefits
- Improved signal quality due to precise filtering
- Enhanced receiver sensitivity
- Reduced interference from unwanted signals
- Increased communication range
- Compact design for smaller devices
- Stable performance over time due to high reliability
Technical Specifications
For detailed specifications, consult the official Murata datasheet. Typical SAW filter parameters include:
- Center Frequency: Approximately 1.84 GHz
- Bandwidth: Determined by the specific application requirements; the 'CV' likely relates to this.
- Insertion Loss: Typically a few dB, ensuring minimal signal loss.
- Stopband Attenuation: Designed to effectively filter out unwanted signals.
- Impedance: Typically 50 Ohms
- Operating Temperature Range: Suitable for a variety of operating environments.
- Package: Surface Mount Device (SMD)
The SAWEN1G84CV0F00 SAW filter is designed for RF filtering tasks at around 1.84 GHz. Its low insertion loss and high stopband attenuation improve signal integrity and minimize interference. The 'CV' designates specific filter characteristics important for matching exact application requirements in wireless systems.