EN
  • EN
  • DE

SAYRF1G95HG0F0AR12

Part No SAYRF1G95HG0F0AR12
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 093623-SAYRF1G95HG0F0AR12
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAYRF1G95HG0F0AR12 CAD Model

Description

The SAYRF1G95HG0F0AR12 is a SAW (Surface Acoustic Wave) filter, a product of Murata Electronics North America. As a SAW filter, it is designed to selectively allow signals of a specific frequency to pass through while blocking others, functioning as a critical component in many RF applications around the 1.95 GHz frequency.

Applications

  • Cellular base stations: Used to filter signals in base station receivers and transmitters.
  • Mobile handsets: Integrated into smartphones and other mobile devices to improve signal clarity.
  • Wireless infrastructure: Employed in wireless repeaters and other network equipment.
  • GPS receivers: Improves signal reception by filtering out unwanted frequencies.
  • Satellite communication systems: Enhances signal quality by selectively filtering desired frequencies.

Features

  • High selectivity: Accurately isolates desired signals from unwanted noise and interference.
  • Low insertion loss: Minimizes the signal strength reduction as it passes through the filter.
  • Compact form factor: Allows for easy integration into smaller electronic devices.
  • Surface mount technology (SMT): Enables automated assembly and reduces production costs.
  • Excellent temperature stability: Maintains reliable performance across a broad range of operating temperatures.
  • High power handling capability: Suitable for applications with relatively high RF power levels.

Benefits

  • Improved signal-to-noise ratio (SNR): By filtering out noise, the signal quality is significantly improved.
  • Enhanced system performance: Cleaner signals lead to more reliable communication and data transfer.
  • Reduced interference: Minimizes disruption from unwanted signals, optimizing performance.
  • Smaller product designs: The compact size allows for miniaturization of electronic devices.
  • Cost-effective manufacturing: SMT assembly simplifies production and reduces expenses.
  • Reliable operation: Consistent performance across temperatures ensures dependable functionality.

Additional Details

The SAYRF1G95HG0F0AR12 filter leverages piezoelectric materials, such as Lithium Niobate (LiNbO3) or Lithium Tantalate (LiTaO3), to achieve precise and stable filtering characteristics. The filter's performance parameters, including center frequency, bandwidth, insertion loss, and rejection levels, are carefully designed to meet stringent requirements. Detailed specifications, including impedance matching, ripple, and temperature coefficients, can be found in the product datasheet provided by Murata. Solder reflow is a common method for mounting this SMT device.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4308 $58.1580
330+ $0.3534 $116.6220
510+ $0.3430 $174.9300
700+ $0.3315 $232.0500
900+ $0.3211 $288.9900
1,205+ $0.2876 $346.5580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess