EN
  • EN
  • DE

SAYZY1G73CA0F00R00

Part No SAYZY1G73CA0F00R00
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188469-SAYZY1G73CA0F00R00
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SAYZY1G73CA0F00R00 CAD Model

Description

The SAYZY1G73CA0F00R00 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are crucial components in RF systems, offering precise frequency selection and signal conditioning capabilities, thereby improving the overall performance of wireless communication devices.

Applications

  • Mobile phones (GSM, CDMA, UMTS, LTE, 5G)
  • Wireless LAN devices (Wi-Fi routers, adapters)
  • Bluetooth modules
  • GPS navigation systems
  • Remote control systems
  • Automotive telematics

Features

  • High selectivity: Provides excellent rejection of out-of-band signals, minimizing interference.
  • Low insertion loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission.
  • Small form factor: Enables integration into compact electronic devices, reducing overall size.
  • Stable temperature characteristics: Ensures consistent performance across a wide range of operating temperatures.
  • Surface mountable: Facilitates automated assembly, reducing manufacturing costs.
  • Lead-free construction: Complies with environmental regulations, promoting sustainability.

Benefits

  • Improved signal-to-noise ratio: Enhances the clarity and reliability of wireless communication, reducing errors.
  • Extended battery life: Reduces power consumption by minimizing signal loss, increasing device runtime.
  • Miniaturized device size: Enables the development of smaller and more portable wireless devices, improving user experience.
  • Reliable performance: Ensures consistent operation in various environmental conditions, increasing device durability.
  • Cost-effective solution: Provides a high-performance filtering solution at a competitive price, optimizing BOM costs.

Additional Details

The SAYZY1G73CA0F00R00 SAW filter operates based on the piezoelectric effect, converting electrical signals into mechanical waves and back. The filter's performance is determined by the design of the interdigital transducers (IDTs) on the piezoelectric substrate. The IDTs selectively transmit and receive acoustic waves at specific frequencies, achieving the desired filtering function. The exact frequency response (center frequency, bandwidth, insertion loss) is tailored to specific applications. Always consult the manufacturer's datasheet for precise electrical and mechanical specifications for proper implementation. This filter likely operates in the intermediate frequency (IF) stage of a receiver/transmitter to optimize signal quality.

You May Also Be Interested in

Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess