EN
  • EN
  • DE

SCA610-C28A1A

Part No SCA610-C28A1A
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Accelerometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Win Source Part Number 188830-SCA610-C28A1A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCA610-C28A1A CAD Model

Description

The SCA610-C28A1A is a highly accurate and robust single-axis accelerometer manufactured by Murata Electronics. It's designed for demanding applications requiring precise measurement of acceleration and inclination. This sensor boasts excellent bias stability, low noise, and a wide operating temperature range, making it suitable for use in harsh environments. Its robust design ensures reliable performance even under shock and vibration.

Applications

  • Industrial automation: Monitoring machine vibration and inclination for predictive maintenance.
  • Construction equipment: Providing accurate tilt measurements for leveling and stability control.
  • Automotive applications: Vehicle dynamics control, electronic stability programs (ESP), and active suspension systems.
  • Navigation systems: Enhancing navigation accuracy through inclination compensation.
  • Robotics: Enabling precise robot arm control and orientation.

Features

  • Single-axis acceleration measurement: Measures acceleration along one axis.
  • High accuracy and resolution: Provides precise and detailed acceleration data.
  • Excellent bias stability: Maintains accuracy over time and temperature variations.
  • Low noise: Minimizes unwanted signal interference.
  • Wide operating temperature range: Functions reliably in diverse environmental conditions.
  • Robust design: Withstands shock and vibration.
  • Analog output: Provides a straightforward interface for integration with existing systems.

Benefits

  • Improved system performance: Enables more precise control and monitoring of equipment and processes.
  • Reduced downtime: Facilitates predictive maintenance and prevents equipment failures.
  • Enhanced safety: Improves the stability and control of vehicles and machinery.
  • Increased efficiency: Optimizes the performance of robots and other automated systems.
  • Simplified integration: Easy to interface with existing control systems.

Additional Details

The SCA610-C28A1A typically operates on a 5V power supply. Its analog output provides a voltage proportional to the measured acceleration. The sensor is calibrated to provide accurate measurements within a specified range, and its performance characteristics are documented in the datasheet. The sensor's robust construction and environmental protection make it suitable for use in harsh industrial and automotive environments. The package type is designed for surface mounting, enabling easy integration into printed circuit boards.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess