EN
  • EN
  • DE

SCA610-CAHH1G-1

Part No SCA610-CAHH1G-1
Manufacturer Murata Electronics North America
Catalog Sensors, Transducers Shunts, Jumpers
Description INCLINOMETER 1-AXIS 30DEG 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Murata Electronics North America
Status Obsolete(EOL)
Axis X or Y
Measuring Range ±30°
Sensitivity 4V/g
Bandwidth 8 to 28Hz
Voltage Rating 4.75 V to 5.25 V
Output Type Voltage
Dimension 8-SMD Module
Win Source Part Number 141229-SCA610-CAHH1G-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCA610-CAHH1G-1 CAD Model

Description

The Murata Electronics North America sensor is a high-quality electronic component designed to measure acceleration.

  • Axis: X or Y axis
  • Measuring Range: ±30°
  • Sensitivity: 4V/g
  • Bandwidth: 8 to 28Hz
  • Category: Sensors and Transducers
  • Mounting: 8-SMD module
  • Manufacturer: Murata Electronics North America

You May Also Be Interested in

Murata Electronics North America
INCLINOMETER 1-AXIS 90DEG 8SMD
Need more? Email Us
Murata Electronics North America
INCLINOMETER 1-AXIS 30DEG 8SMD
Need more? Email Us
Murata Electronics North America
INCLINOMETER 1-AXIS 30DEG 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess