EN
  • EN
  • DE

SCA61T-FAHH1G-1

Part No SCA61T-FAHH1G-1
Manufacturer Murata Electronics North America
Catalog Sensors, Transducers Shunts, Jumpers
Description INCLINOMETER 1-AXIS 30DEG 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Murata Electronics North America
Status Active
Axis X or Y
Measuring Range ±30°
Sensitivity 4V/g
Bandwidth 8 to 28Hz
Voltage Rating 4.75 to 5.25V
Output Type Voltage
Temperature Range - Operating -40°C to 125°C (TA)
Win Source Part Number 121096-SCA61T-FAHH1G-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCA61T-FAHH1G-1 CAD Model

Description

The SCA61T-FAHH1G-1 is a medium popularity electronic component manufactured by Murata Electronics North America.

  • Type: Sensor/Transducer
  • Voltage Rating: 4.75-5.25V
  • Measuring Range: ±30°
  • Bandwidth: 8-28Hz
  • Sensitivity: 4V/g
  • Status: Active
  • Supply and Demand Status: Balanced
  • Temperature Range: -40°C to 125°C (TA)

You May Also Be Interested in

Murata Electronics North America
INCLINOMETER 1-AXIS 90DEG 8SMD
Need more? Email Us
Murata Electronics North America
INCLINOMETER 1-AXIS 30DEG 8SMD
Need more? Email Us
Murata Electronics North America
INCLINOMETER 1-AXIS 30DEG 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess