EN
  • EN
  • DE

SFSKA5M50CF00-R3

Part No SFSKA5M50CF00-R3
Manufacturer Murata Electronics North America
Catalog Ceramic Filters
Description CER FILTER 5.5MHZ DISCRIMINATOR / 5.5MHz Center Discriminator Ceramic Filter 60 kHz 600Ohm 6-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Ceramic Filters
Mfr Murata Electronics
Series CERAFIL®, SFSKA
Package Tape & Reel
Product Status Obsolete
Frequency 5.5MHz Center
Impedance 600Ohm
Bandwidth 60 kHz
Insertion Loss 6dB
Filter Type Discriminator
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.335" L x 0.150" W (8.50mm x 3.80mm)
Height (Max) 0.079" (2.00mm)
Base Product Number SFSKA
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8543.70.9860
Other Names 490-8574-6,SFSKA5M50CF00-R3-ND,490-8574-1,490-8574-2
Standard Package 3,000
Win Source Part Number 982867-SFSKA5M50CF00-R3
Ultra Librarian 3D Model Ultra Librarian SFSKA5M50CF00-R3 CAD Model

Description

The Murata Electronics SFSKA5M50CF00-R3 is a high-quality ceramic filter that is designed for use in various applications.

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 2750
Lowest to $1.9008
Murata Electronics North America
CER FILTER 5.12GHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2400
Lowest to $2.5577
Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 6400
Lowest to $2.4979
Mini-Circuits
LTCC LOW PASS FILTER, DC - 7200
Lowest to $5.5434
Anatech Electronics Inc.
922MHz Center Band Pass Ceramic Filter 10.5 MHz 50Ohm 22-SMD Module
Need more? Email Us
Mini-Circuits
LTCC HIGH PASS FILTER, 2450 - 70
Lowest to $2.8454
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2800
Lowest to $5.3392

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess