EN
  • EN
  • DE

SFU450Y

Part No SFU450Y
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 319427-SFU450Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFU450Y CAD Model

Description

The SFU450Y is a ceramic filter manufactured by Murata Electronics North America. Similar to the SFU450, ceramic filters are used to selectively pass or reject signals based on frequency. This part is designed for use in radio frequency (RF) circuits to filter noise and interference while letting intended signals pass.

Applications

  • Radio receivers: Filters undesired signals, enhancing receiver selectivity.
  • Cordless phones: Filters noise in the RF communication.
  • Wireless devices: Used in wireless communication for signal filtering.
  • Remote controls: Filters signals in the receiver.
  • Intermediate Frequency (IF) stages: Selects the IF signal in receivers.

Features

  • Ceramic Resonator Based: Uses ceramic resonators for frequency selection.
  • Compact: Small size for use in tight spaces.
  • High Selectivity: Sharp filter to reject unwanted signals.
  • Low Insertion Loss: Minimizes passband signal attenuation.
  • Stable Performance: Consistent performance across temperature ranges.

Benefits

  • Increased Signal-to-Noise: Filters noise for a clearer signal.
  • Improved Receiver Sensitivity: Better detection of weak signals.
  • Reduced Interference: Reduces interference from other channels.
  • Simple Integration: Easy to use in existing circuits.
  • Cost-Effective: Affordable filtering.

Technical Specifications (Typical)

  • Center Frequency: 450 kHz
  • Bandwidth: Consult the datasheet for the specific bandwidth at 3dB attenuation.
  • Insertion Loss: Check the datasheet for the filter's insertion loss value.
  • Impedance: Find the input and output impedance values in the datasheet.
  • Operating Temperature: See the datasheet for the temperature range.

For precise specifications, including electrical characteristics, dimensions, and application guidelines, refer to the official Murata Electronics North America datasheet for the SFU450Y. Proper handling during soldering is important for performance and reliability.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess