EN
  • EN
  • DE

SUMUB-LS022R2A

Part No SUMUB-LS022R2A
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 349265-SUMUB-LS022R2A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUMUB-LS022R2A CAD Model

Description

The SUMUB-LS022R2A is a Murata Electronics North America component, specifically designed for low-power applications requiring precise and reliable timing. It is a ceramic resonator that operates at a specific frequency, providing a stable clock signal for various electronic circuits. This resonator is part of Murata's SUMUB series, known for its compact size and excellent frequency stability.

Applications

  • Remote control systems
  • Wireless communication devices
  • Microcontroller clock sources
  • Consumer electronics
  • Industrial control systems

Features

  • Precise Frequency: The SUMUB-LS022R2A offers a highly accurate and stable resonant frequency.
  • Compact Size: Designed for space-constrained applications.
  • Surface Mount Device (SMD): Facilitates automated assembly and soldering processes.
  • Excellent Temperature Stability: Maintains frequency stability over a wide range of operating temperatures.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Lead-Free: Environmentally friendly and compliant with lead-free manufacturing standards.

Benefits

  • Stable Clock Signal: Provides a reliable and consistent clock source for microcontrollers and other digital circuits.
  • Simplified Circuit Design: Eliminates the need for external components typically required with crystal oscillators, reducing board space and cost.
  • Improved System Performance: Enhances the overall stability and accuracy of the electronic system.
  • Reduced Manufacturing Costs: SMD design allows for automated assembly, lowering production expenses.
  • Long-Term Reliability: Ceramic resonators are known for their durability and long operational life.

Additional Details

The SUMUB-LS022R2A is typically used in conjunction with a microcontroller or other digital IC that requires a stable clock source. Its small size and surface-mount design make it easy to integrate into a wide range of electronic devices. The resonator's frequency tolerance and stability are key parameters to consider when selecting it for a specific application. The specific frequency this part operates on is readily available on the product's datasheet and varies depending on the exact sub-model. It's crucial to consult the datasheet for detailed electrical characteristics, soldering recommendations, and other relevant information.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess