The SUMUB-LS023R2A is a ceramic resonator manufactured by Murata Electronics North America, designed to provide a stable and accurate clock signal for various electronic applications. As part of the SUMUB series, it offers a compact size and excellent frequency stability, making it suitable for space-constrained and performance-critical designs. This resonator serves as a cost-effective and reliable alternative to traditional crystal oscillators.
Applications
- Remote control devices
- Wireless communication modules
- Microcontroller clock generation
- Consumer electronic products
- Industrial automation systems
Features
- Stable Resonant Frequency: The SUMUB-LS023R2A provides a consistent and accurate resonant frequency for reliable clock signal generation.
- Compact SMD Package: Its small surface-mount package allows for efficient use of PCB space and simplified assembly.
- Wide Operating Temperature Range: The resonator maintains stable performance across a broad range of environmental conditions.
- RoHS Compliance: Meets the requirements of the Restriction of Hazardous Substances directive for environmental protection.
- Lead-Free Construction: Supports lead-free manufacturing processes for enhanced environmental compatibility.
Benefits
- Reliable Clock Source: Ensures consistent and accurate timing for microcontrollers and digital circuits, enhancing system stability.
- Reduced Component Count: Eliminates the need for external capacitors and resistors typically required with crystal oscillators, simplifying circuit design.
- Improved System Performance: Contributes to the overall accuracy and reliability of electronic systems.
- Cost-Effective Solution: Offers a lower-cost alternative to crystal oscillators without sacrificing performance.
- Simplified Manufacturing: SMD package enables automated assembly, reducing manufacturing costs and improving production efficiency.
Additional Details
The SUMUB-LS023R2A ceramic resonator is designed for use in various electronic devices that require a stable clock signal. It is particularly well-suited for applications where space is limited and cost is a major consideration. This resonator is typically connected directly to the clock input of a microcontroller or other digital IC. It is crucial to consult the datasheet for detailed specifications, including the resonant frequency, frequency tolerance, temperature stability, and soldering recommendations. Proper handling and soldering techniques are essential to ensure optimal performance and reliability. The exact operating frequency is available in the product datasheet.