EN
  • EN
  • DE

SV01A103AEA02R00

Part No SV01A103AEA02R00
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839214-SV01A103AEA02R00
Ultra Librarian 3D Model Ultra Librarian SV01A103AEA02R00 CAD Model

Description

The SV01A103AEA02R00 is a Murata Electronics North America thermistor. It's a temperature-sensing resistor used to measure temperature or to compensate for temperature changes in a circuit.

Applications

  • Temperature sensing in HVAC systems: Used in thermostats and other HVAC controls to accurately measure air temperature.
  • Temperature compensation in electronic circuits: Compensates for temperature-induced changes in the performance of other components.
  • Battery temperature monitoring: Monitors the temperature of batteries in devices, protecting them from overheating.
  • Automotive temperature sensing: Used in automotive applications to monitor engine temperature, coolant temperature, and other critical parameters.
  • Industrial process control: Monitors the temperature of fluids, gases, and solids in industrial processes.

Features

  • High Accuracy: Provides accurate temperature readings.
  • Small Size: Compact design allows for use in space-constrained applications.
  • Fast Response Time: Responds quickly to temperature changes.
  • Wide Temperature Range: Operates over a broad temperature range.
  • High Reliability: Provides consistent and reliable performance.

Benefits

  • Improved System Performance: Accurate temperature sensing improves the performance of HVAC systems, electronic circuits, and other applications.
  • Enhanced Safety: Protects batteries and other components from overheating.
  • Reduced Energy Consumption: Precise temperature control reduces energy consumption in HVAC systems and other applications.
  • Extended Equipment Life: Prevents damage to equipment caused by overheating.
  • Increased Efficiency: Optimized process control increases efficiency in industrial applications.

Additional Details

The SV01A103AEA02R00 thermistor has a resistance of 10k Ohms at 25°C (R25). The Beta value (B25/85) which indicates the material constant related to temperature, is a key parameter for precision temperature measurement. This component conforms to RoHS standards, showing environmental compliance. It comes in a small size suitable for integration in compact designs. It is commonly used in applications where accurate and reliable temperature sensing is crucial for optimal performance and safety.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4246 $58.2182
42+ $2.8101 $118.0242
64+ $2.7223 $174.2272
88+ $2.6346 $231.8448
114+ $2.5468 $290.3352
152+ $2.2834 $347.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess