EN
  • EN
  • DE

TMP-5/5-12/1-Q48-C

Part No TMP-5/5-12/1-Q48-C
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 372782-TMP-5/5-12/1-Q48-C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP-5/5-12/1-Q48-C CAD Model

Description

The Murata Power Solutions TMP-5/5-12/1-Q48-C is a DC/DC converter. It is designed for use in various industrial and telecommunications applications requiring isolated power conversion.

Applications

  • Industrial automation systems: Powering sensors, controllers, and other equipment.
  • Telecommunications equipment: Providing isolated power for network devices and modules.
  • Medical devices: Supplying isolated power to sensitive medical equipment.
  • Transportation systems: Powering onboard electronics in vehicles and trains.
  • Renewable energy systems: Providing isolated power for solar inverters and other renewable energy equipment.

Features

  • Isolated DC/DC conversion: Provides electrical isolation between the input and output.
  • Wide input voltage range: Typically accepts a wide range of DC input voltages.
  • Regulated output voltage: Provides a stable and regulated output voltage.
  • High efficiency: Converts power efficiently, minimizing heat dissipation.
  • Overcurrent protection: Protects the converter and the load from overcurrent conditions.
  • Overvoltage protection: Protects the converter and the load from overvoltage conditions.
  • Short-circuit protection: Protects the converter from damage in the event of a short circuit.
  • Thermal shutdown: Shuts down the converter in the event of overheating.
  • Compact size: Designed for space-constrained applications.
  • Through-hole mounting: Designed for through-hole mounting on printed circuit boards.

Benefits

  • Improved system reliability: The isolation and protection features enhance the reliability of the overall system.
  • Simplified system design: The wide input voltage range and regulated output voltage simplify system design.
  • Reduced heat dissipation: The high efficiency minimizes heat dissipation, reducing the need for cooling.
  • Enhanced safety: The isolation provides enhanced safety for users and equipment.
  • Compliance with safety standards: Meets relevant safety standards for industrial and telecommunications applications.

Additional Details

This particular converter is a 5W DC/DC converter and has a nominal input of 48V and provides outputs of +12V and -12V at 1A. It is encapsulated for ruggedness and has a Q48 package style. The operating temperature range is typically quite broad to ensure it operates in harsh environments.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess